EN
  • EN
  • DE

X9313TP

Part No X9313TP
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412223-X9313TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9313TP CAD Model

Description

The Intersil X9313TP is a digitally controlled potentiometer (XDCP) IC designed for applications requiring precise resistance adjustment through a digital interface. This device is part of Intersil’s XDCP family and provides non-volatile memory to retain wiper position settings even after power is removed.

Applications:

  • Power Supply Calibration: Used to fine-tune output voltages in power supplies.
  • Gain Control: Implemented in amplifier circuits to digitally adjust gain.
  • Filter Tuning: Used for adjusting cutoff frequencies in active filter circuits.
  • Sensor Calibration: Employed to calibrate sensor output signals for accuracy.
  • Automotive Electronics: Used in automotive control systems requiring precise adjustment.

Features:

  • Digital Control: Controlled via a digital interface such as SPI or I2C.
  • Non-Volatile Memory: Retains the wiper position when power is removed.
  • Multiple Tap Points: Offers a specific number of wiper positions for precise resistance adjustment (Consult datasheet for exact number).
  • Low Power Consumption: Designed for energy-efficient operation.
  • Wide Operating Voltage: Operates over a broad voltage range (Consult datasheet for exact specifications).
  • Small Package: Available in compact surface-mount packages.

Benefits:

  • Precise Adjustment: Provides accurate and repeatable resistance settings.
  • Simplified Calibration: Allows for easy digital calibration of circuits.
  • Reduced Component Count: Replaces mechanical potentiometers, saving board space.
  • Improved Reliability: Solid-state design offers enhanced reliability.
  • Remote Adjustment: Enables remote control and adjustment of resistance settings.
  • Automation: Supports automated calibration and adjustment processes.

Additional Details:

The X9313TP typically uses a serial interface (e.g., SPI, I2C) for digital control. The wiper position is stored in non-volatile memory, eliminating the need for recalibration after power loss. The resistance value and the number of taps are specified in the product datasheet. This device is commonly used in applications where precise and repeatable resistance adjustment is critical. Always refer to the datasheet for specific operating conditions, electrical characteristics, and package dimensions. The X9313TP provides a reliable and efficient solution for digitally controlled resistance adjustment in a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess