Products specifications Report Issue?

Reference Date Code 0639+
Manufacturer QUALCOMM
Win Source Part Number 715784-PM6658A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6658A CAD Model

Description

The PM6658A is a power management integrated circuit (PMIC) manufactured by Qualcomm. It is designed to efficiently manage power distribution and regulation in mobile devices and other battery-powered applications. This PMIC integrates multiple functions to optimize power consumption and extend battery life.

Applications:

  • Smartphones: Manages power for the application processor, display, memory, and other peripherals.
  • Tablets: Provides power regulation for the display, processor, and battery charging circuitry.
  • Portable media players: Controls power distribution for audio playback, video decoding, and display functions.
  • Wearable devices: Regulates power consumption for sensors, communication modules, and display components.
  • IoT devices: Manages power for microcontrollers, sensors, and wireless communication interfaces.

Features:

  • Integrated Power Regulators: Includes multiple buck converters and LDOs (Low Dropout Regulators) for efficient voltage regulation.
  • Battery Charging Management: Supports various battery charging profiles, including fast charging and wireless charging.
  • Power Path Management: Optimizes power flow between the battery, charger, and system load.
  • Fuel Gauge: Accurately monitors battery voltage, current, and temperature for precise battery management.
  • Overvoltage and Overcurrent Protection: Protects the device and battery from damage due to voltage or current surges.
  • Thermal Management: Includes thermal sensors and control algorithms to prevent overheating.
  • I2C Interface: Allows for easy configuration and monitoring via a standard I2C communication bus.
  • Low Quiescent Current: Minimizes power consumption during idle periods to extend battery life.

Benefits:

  • Extended Battery Life: Efficient power management reduces power consumption and extends battery run time.
  • Fast Charging: Supports rapid battery charging, reducing downtime.
  • Improved System Stability: Integrated protection features prevent damage due to electrical faults.
  • Reduced Board Space: Integration of multiple functions reduces the number of discrete components required.
  • Simplified System Design: Easy configuration and monitoring via I2C simplifies system integration.

The PM6658A is designed to operate over a wide input voltage range. It is typically available in a small form factor package, making it suitable for compact mobile devices. The PMIC's advanced power management capabilities enable efficient and reliable operation in a variety of battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5574 $66.4924
62+ $2.0982 $130.0884
96+ $2.0322 $195.0912
132+ $1.9676 $259.7232
171+ $1.9016 $325.1736
228+ $1.7050 $388.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention