EN
  • EN
  • DE

LTC4365HDDB#TRMPBF

Part No LTC4365HDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Overvoltage, Undervoltage Protection
Operating Supply Current 125μA
Supply Voltage - Operating 2.5 V to 34 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 131356-LTC4365HDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365HDDB#TRMPBF CAD Model

Description

LTC4365HDDB#TRMPBF - Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365HDDB#TRMPBF is an innovative electronic component designed by Linear Technology, now part of Analog Devices, to safeguard sensitive electronic systems from damaging supply conditions such as overvoltage, undervoltage, and reverse supply. This compact and robust device offers a comprehensive solution for power supply protection, ensuring the longevity and reliability of applications in various fields, from industrial systems to consumer electronics.

Key Features

  • Wide Operating Range: The device can handle a supply voltage range from 2.5V to 34V, making it versatile for a wide array of applications.
  • Overvoltage Protection: It swiftly disconnects the load when the input supply exceeds a preset overvoltage threshold, preventing potential damage to downstream components.
  • Undervoltage Protection: Similarly, the LTC4365 protects against undervoltage conditions by disconnecting the load if the supply drops below a certain threshold, ensuring stable operation of the system.
  • Reverse Supply Protection: The device is capable of protecting against reverse supply voltages, which can occur due to incorrect battery installations or faults in the power supply design.
  • Low Quiescent Current: Its design ensures minimal power consumption when in operation, making it suitable for power-sensitive applications.
  • Adjustable Turn-On and Turn-Off Thresholds: The thresholds for overvoltage and undervoltage protection are easily configurable, allowing for custom protection settings tailored to specific application needs.
  • Compact Package: The LTC4365 is available in a 10-lead DFN package, which is ideal for space-constrained applications.

Applications

  • Automotive Electronics
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Avionics and Aerospace Systems
  • Telecommunications Infrastructure

The LTC4365HDDB#TRMPBF is a testament to Linear Technology's commitment to providing advanced protection solutions that enhance the safety and durability of electronic systems. By integrating this device into your design, you can significantly reduce the risk of damage from common power supply issues, ensuring a more stable and reliable product for end-users.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0039 $56.0273
16+ $6.5673 $105.0768
24+ $6.3621 $152.6904
33+ $6.1569 $203.1777
43+ $5.9516 $255.9188
57+ $5.3359 $304.1463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess