Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 4ms
Access Time 450ns
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 784866-M24C16-DRMN3TP/K
Popularity Medium
Supply and Demand Status Limited
Family Name M24C16-DR
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M24C16-DRMN3TP/K CAD Model

Description

Introducing the M24C16-DRMN3TP/K EEPROM from STMicroelectronics

The M24C16-DRMN3TP/K is a high-performance 16-Kbit serial EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to deliver a flexible and reliable data storage solution for a wide array of applications that require low-power and high-endurance non-volatile memory.

Constructed with an advanced CMOS technology, the M24C16-DRMN3TP/K offers a robust I²C-compatible interface, providing a simple yet efficient two-wire serial communication interface that allows for easy integration into various electronic systems. The EEPROM operates within a voltage range of 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems.

Key Features:

  • Memory Size: 16 Kbits of storage capacity, organized as 2,048 x 8 bits, which is ideal for storing configuration parameters, calibration data, or small application logs.
  • Write Cycles: Endurance of 1 million write cycles and a data retention period of 40 years, ensuring long-term reliability for critical data storage.
  • Speed: Fast write speeds with byte and page write modes, allowing for efficient data management and quick updates to stored information.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, making it suitable for industrial applications with harsh environmental conditions.
  • Packaging: Available in an 8-pin SO N package, the M24C16-DRMN3TP/K is compact and easy to mount on printed circuit boards.

The M24C16-DRMN3TP/K also features a write control mechanism, including a write protect pin and write disable instructions for both hardware and software data protection. This ensures that critical data remains safe even in the event of unexpected power loss or other disruptions.

STMicroelectronics has designed the M24C16-DRMN3TP/K with compatibility in mind, making it an ideal EEPROM choice for a variety of applications, including consumer electronics, medical devices, automotive systems, and industrial control units. With its robust design and flexible features, the M24C16-DRMN3TP/K is a testament to STMicroelectronics' commitment to providing high-quality and innovative memory solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA56B-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns SOT-23-5
Need more? Email Us
ECAD model for AT24MAC402-STUM-T
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8TSSOP / Secure Memory 8-TSSOP
Need more? Email Us
ECAD model for AT88SC0808CA-TH-T
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-SOIC
Lowest to $1.4631
ECAD model for 93LC56CT-E/SN
Microchip Technology
IC EEPROM 8KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C76-E/P

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3672 $51.4080
335+ $0.3013 $100.9355
515+ $0.2919 $150.3285
710+ $0.2825 $200.5750
920+ $0.2731 $251.2520
1,230+ $0.2448 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 101,941 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention