Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC4015
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915152-CD74HC4015E
Ultra Librarian 3D Model Ultra Librarian CD74HC4015E CAD Model

Description

The CD74HC4015E is a high-speed CMOS Dual 4-Stage Static Shift Register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, known for its robust performance and compatibility with a wide range of digital systems. The device features two independent registers, each with four stages, allowing for efficient serial-to-parallel data conversion.

Each register within the CD74HC4015E has separate serial data inputs (A and B), clock inputs (CP), and outputs (Q3′ and Q4). The clock inputs govern the shifting operation, which occurs on the rising edge of the clock pulse. The device is capable of handling standard logic levels and provides stable operation over a broad voltage range, typically from 2V to 6V.

Key Features:

  • Logic Type: Shift Register
  • Number of Circuits: Dual 4-Stage
  • Output Type: Differential
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: PDIP-16
  • Propagation Delay Time: 145ns at 2V, 18ns at 6V

The CD74HC4015E is designed for use in a variety of applications, including digital signal processing, data storage, and transfer systems. Its ability to operate under extreme temperature conditions makes it suitable for industrial and automotive applications, as well as for consumer electronics where reliability is crucial.

The PDIP-16 (Plastic Dual In-line Package) encapsulates the device, providing a reliable physical interface for easy integration into printed circuit boards (PCBs). The CD74HC4015E is also characterized by its low power consumption, contributing to energy-efficient designs, and its high noise immunity, ensuring data integrity in electrically noisy environments.

Overall, the CD74HC4015E from Texas Instruments represents a versatile and reliable component for designers looking to implement shift register functions in their digital systems, with the quality assurance of one of the industry's leading semiconductor manufacturers.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REGISTER SER-IN/PAR-OUT 14DIP
Need more? Email Us
ECAD model for DM8570N
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1520
ECAD model for 74HC164PW
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
ECAD model for CD4021BD3
Harris Corporation
DUAL STATIC SHIFT REGISTER / Shift Shift Register 2 Element 64 Bit 16-CDIP
Lowest to $3.5007
ECAD model for CD4517BFX
Texas Instruments
54LS195A 4-BIT PARALLEL-ACCESS S / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30602BEA
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
ECAD model for 54F676DMQB
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.3930
ECAD model for SN74HC165ANSR
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
ECAD model for CD54HCT166F
ON Semiconductor
8-Bit Serial-Input/Parallel- Output Shift Register | IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.3848
ECAD model for MC74HC164BDR2G

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention