EN
  • EN
  • DE

LTC4365HDDB-1

Part No LTC4365HDDB-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4365
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1339817-LTC4365HDDB-1
Ultra Librarian 3D Model Ultra Librarian LTC4365HDDB-1 CAD Model

Description

Analog Devices Inc. LTC4365HDDB-1: Overvoltage, Undervoltage, and Overcurrent Protector

The LTC4365HDDB-1 from Analog Devices Inc. is an innovative circuit protection device designed to shield sensitive electronic components from harmful voltage and current conditions. This compact, high-performance product offers a robust solution for safeguarding systems against overvoltage, undervoltage, and overcurrent events, making it an ideal choice for a wide range of applications including automotive, industrial, and portable electronics.

Key Features

  • Voltage Protection: The LTC4365 provides continuous protection against high voltage transients up to 80V, ensuring that downstream electronics are safe from unexpected surges. It also actively monitors for undervoltage conditions, disconnecting the load when the input voltage falls below a user-defined threshold.
  • Overcurrent Protection: With its integrated overcurrent protection feature, this device can detect and respond to excessive current draw, preventing potential damage to the power supply and the load.
  • Adjustable Turn-On and Turn-Off Thresholds: Users have the flexibility to set precise voltage thresholds for activation and deactivation, tailoring the protection to specific system requirements.
  • Low Quiescent Current: The LTC4365HDDB-1 boasts a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Reverse Battery Protection: It also includes reverse battery protection, which prevents damage to the circuit in case of incorrect battery installation.

Applications

  • Automotive electronics
  • Industrial systems
  • Portable devices
  • Telecommunications
  • Power supplies

The LTC4365HDDB-1 is housed in a small, 8-lead DFN package, providing a space-saving solution without compromising on performance. Its operational temperature range of -40°C to +125°C ensures reliability in harsh environments. With its comprehensive protection features and compact design, the LTC4365HDDB-1 from Analog Devices Inc. is an essential component for any application requiring stringent voltage and current regulation.

For detailed specifications, application notes, and further information, visit the Analog Devices Inc. website or consult with their technical support team for guidance on integrating the LTC4365HDDB-1 into your next project.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess