EN
  • EN
  • DE

LNBH29QTR

Part No LNBH29QTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description STB satellite receivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Applications Low-Noise Block (LNB) Down-Converter
Operating Supply Current 10mA
Operating Supply Voltage 8 V ~ 17.5 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1202611-LNBH29QTR
Manufacturer Homepage www.st.com
Family Name LNBH29
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH29QTR CAD Model

Description

STMicroelectronics LNBH29QTR: Advanced Satellite LNB Controller

The LNBH29QTR from STMicroelectronics is a highly integrated solution tailored for controlling the LNB (Low Noise Block) in digital satellite reception systems. This sophisticated device is designed to manage the polarization and band selection along with providing DiSEqC 2.x compliant communication capabilities.

Key Features:

  • High Efficiency: The LNBH29QTR boasts an integrated step-up converter with a low-RDS(on) vertical power MOSFET, ensuring efficient power conversion and minimal thermal dissipation.
  • Versatile Voltage Regulation: It supports adjustable output voltage to accommodate various LNB configurations, providing a stable and precise supply for optimal noise figure performance of the LNB.
  • Tone Generation: The device is capable of generating a 22 kHz tone for remote control of satellite dish LNBs, facilitating band switching control.
  • I<sup>2C Interface: An I<sup>2C-compatible interface is available for flexible control by the host processor, allowing for easy integration into the system's digital control scheme.
  • Protection Features: It includes a comprehensive set of protection features such as thermal shutdown, overcurrent and overvoltage protection, ensuring reliable operation under varying conditions.
  • DiSEqC Compliance: The LNBH29QTR is compliant with DiSEqC 2.x protocol, enabling bi-directional communication for remote control of satellite dishes.

Applications:

The LNBH29QTR is ideal for satellite set-top boxes and personal video recorders (PVRs) where reliable and efficient LNB control is essential. It is also suitable for multi-tuner applications due to its capability to independently control two LNBs.

Package and Quality:

Encased in a QFN-16 3x3 package, the LNBH29QTR combines a compact form factor with the robustness expected from STMicroelectronics. It adheres to high-quality standards, ensuring performance and longevity in the demanding environment of satellite signal reception.

With its advanced features and proven reliability, the LNBH29QTR is a premier choice for designers looking to create high-performance satellite reception systems with efficient power management and sophisticated control capabilities.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4087 $54.0870
23+ $4.4380 $102.0740
35+ $4.2993 $150.4755
49+ $4.1606 $203.8694
63+ $4.0219 $253.3797
84+ $3.6058 $302.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,564 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess