EN
  • EN
  • DE

LTC4361CTS8-2

Part No LTC4361CTS8-2
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Handheld/Mobile Devices PMIC TSOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC4361
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337317-LTC4361CTS8-2
Ultra Librarian 3D Model Ultra Librarian LTC4361CTS8-2 CAD Model

Description

Product Overview: LTC4361CTS8-2 from Analog Devices Inc.

The LTC4361CTS8-2 is a robust overvoltage and overcurrent protection device designed by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient component is engineered to safeguard sensitive electronic systems from potentially damaging voltage and current transients. It is an ideal choice for a wide range of applications, including portable devices, automotive electronics, and industrial control systems.

Key Features and Benefits:

  • Overvoltage Protection: The LTC4361CTS8-2 offers precise overvoltage protection by controlling an external N-channel MOSFET to disconnect the load from the supply when the input voltage exceeds the set threshold.
  • Adjustable Overvoltage Control: Users can set the overvoltage threshold according to their specific requirements, providing flexibility across different applications.
  • Overcurrent Protection: This device also includes overcurrent protection that limits the output current during fault conditions, thus preventing damage to the load and the power path.
  • Fast Response Time: The LTC4361CTS8-2 reacts quickly to fault conditions, ensuring that protection mechanisms are engaged in a timely manner to minimize potential harm.
  • Low Quiescent Current: With its low quiescent current, the LTC4361CTS8-2 is suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, accommodating various supply voltages and enhancing its versatility across different electronic systems.
  • Compact Package: Housed in a small SOT-23 package, the LTC4361CTS8-2 saves valuable board space and is easy to integrate into space-constrained designs.

Applications:

The LTC4361CTS8-2's advanced protection features make it an excellent choice for protecting sensitive circuitry in a variety of applications:

  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Data Communication Systems
  • Power Supplies

With its combination of overvoltage and overcurrent protection, the LTC4361CTS8-2 from Analog Devices Inc. is a reliable and versatile solution for maintaining the integrity of electronic systems in the face of unpredictable voltage and current transients.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess