EN
  • EN
  • DE

O3853QDCARQ1

Part No O3853QDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE HIGH VOLTAGE POWER MA / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Not For New Designs
Base Product Number O3853
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336831-O3853QDCARQ1
Ultra Librarian 3D Model Ultra Librarian O3853QDCARQ1 CAD Model

Description

The O3853QDCARQ1 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed specifically for use in advanced automotive applications. As a leading semiconductor product, it offers a combination of high performance, reliability, and versatility, making it an ideal choice for modern vehicles that require sophisticated electronic systems.

Key Features

  • High Integration: The O3853QDCARQ1 integrates multiple functions into a single chip, which helps to reduce the overall system complexity and save on space and cost.
  • Automotive Grade: This product meets stringent automotive industry standards, ensuring operation under harsh conditions and compliance with the AEC-Q100 qualification for automotive applications.
  • Power Efficiency: Designed with power efficiency in mind, the O3853QDCARQ1 helps to minimize energy consumption, which is critical for battery-powered systems in electric and hybrid vehicles.
  • Robust Communication: The IC includes advanced communication interfaces suitable for automotive networks, supporting reliable data exchange and connectivity within the vehicle's electronic architecture.
  • Advanced Security: Security features are embedded to protect against unauthorized access and tampering, ensuring the safety and integrity of the vehicle's electronic systems.

Applications

The versatility of the O3853QDCARQ1 allows it to be used in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain and Drivetrain Systems
  • Automotive Sensor Interfaces
  • Vehicle Networking and Communication Systems

Technical Specifications

The O3853QDCARQ1 boasts technical specifications that cater to demanding automotive requirements:

  • Operating Temperature Range: Designed to withstand extreme temperatures typically encountered in automotive environments.
  • Durability: Manufactured with high-quality materials to ensure longevity and consistent performance over the vehicle's lifespan.
  • Package Type: Available in a compact package suitable for high-density PCB layouts.

With its robust design and comprehensive features, the O3853QDCARQ1 from Texas Instruments represents a premier choice for automotive manufacturers seeking to enhance the electronic capabilities of their vehicles.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9474 $74.8422
5+ $23.3685 $116.8425
7+ $22.5790 $158.0530
10+ $21.0000 $210.0000
13+ $20.2106 $262.7378
16+ $19.4211 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess