EN
  • EN
  • DE

LTC4362IDCB-1#TRPBF

Part No LTC4362IDCB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLT/OVERCUR PROT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Supply Voltage - Operating 2.5 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 142208-LTC4362IDCB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4362IDCB-1#TRPBF CAD Model

Description

LTC4362IDCB-1#TRPBF - Overvoltage and Overcurrent Protector

The LTC4362IDCB-1#TRPBF from Linear Technology is an advanced protection device designed to safeguard sensitive electronic components from potentially damaging conditions such as overvoltage and overcurrent events. This product is part of Linear Technology's robust line of circuit protection devices that are essential for ensuring the longevity and reliability of electronic systems.

Key Features:

  • Overvoltage Protection: The LTC4362IDCB-1#TRPBF provides a precise overvoltage protection threshold, ensuring that voltage spikes do not exceed safe levels for your components. It is capable of withstanding transient overvoltage events and clamping them to a safe level.
  • Overcurrent Protection: In addition to overvoltage protection, this device also offers overcurrent protection, which helps prevent damage due to excessive current draw that could otherwise lead to overheating and potential failure of your electronic components.
  • Fast Response Time: With a rapid response time to fault conditions, the LTC4362IDCB-1#TRPBF quickly disconnects the load from the supply, minimizing the risk of damage to your circuitry.
  • Wide Operating Voltage Range: This protector supports a broad operating voltage range, making it suitable for a variety of applications and ensuring compatibility with different system voltages.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which helps in reducing power consumption when the system is in standby mode, contributing to energy efficiency.
  • Compact Package: Housed in a small 6-pin DFN package, the LTC4362IDCB-1#TRPBF is ideal for space-constrained applications where PCB real estate is at a premium.

Applications:

The LTC4362IDCB-1#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Power Supply Protection
  • Telecommunications Equipment

With its robust protection features, the LTC4362IDCB-1#TRPBF is an essential component for any design where voltage and current levels need to be carefully monitored and controlled to prevent damage to sensitive electronics. Whether you are designing a new system or upgrading an existing one, incorporating this overvoltage and overcurrent protector from Linear Technology can significantly enhance the durability and reliability of your electronic products.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess