EN
  • EN
  • DE

LTC4362CDCB-2#TRMPBF

Part No LTC4362CDCB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OVP/OVC PROTECT AUTORTRY 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Handheld/Mobile Devices
Current - Supply 220μA
Supply Voltage (V) 2.5V ~ 28V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Part Number Series LTC4362
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811701-LTC4362CDCB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4362CDCB-2#TRMPBF CAD Model

Description

LTC4362CDCB-2#TRMPBF - Overvoltage and Overcurrent Protector

The LTC4362CDCB-2#TRMPBF is a state-of-the-art protection device designed by Linear Technology to safeguard sensitive electronic components from potentially damaging overvoltage and overcurrent conditions. This small, yet robust, integrated circuit (IC) is specifically engineered to provide a high degree of protection for systems operating within a voltage range of 2.5V to 5.5V, making it an ideal choice for portable and low-voltage electronics.

One of the key features of the LTC4362CDCB-2#TRMPBF is its overvoltage protection capability. It can swiftly disconnect the load from the supply when the input voltage exceeds the preset overvoltage threshold. The response time is incredibly fast, typically less than 1µs, which ensures that the load is protected from harmful voltage spikes that could otherwise lead to catastrophic failure.

In addition to overvoltage protection, this IC also offers overcurrent protection. It employs a controlled current foldback feature that limits the output current during overcurrent conditions, such as short circuits or heavy load transients. This helps to prevent excessive power dissipation and potential thermal damage to the device and the system it protects.

The LTC4362CDCB-2#TRMPBF is also designed for ease of use and flexibility. It includes an adjustable overvoltage lockout (OVLO) which allows users to set the overvoltage threshold according to their specific needs. Furthermore, the device has an onboard gate driver for an external N-channel MOSFET, which acts as the switch to disconnect the load during fault conditions.

This protection IC is housed in a compact 6-pin DFN package, making it suitable for applications where space is at a premium. Its small size does not compromise its performance or reliability, which is why it is trusted in a variety of applications, including handheld devices, laptops, and other portable electronics.

Overall, the LTC4362CDCB-2#TRMPBF is a comprehensive protection solution that provides robust overvoltage and overcurrent protection with fast response times and adjustable settings, all in a miniature package suitable for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0317 $56.2219
16+ $6.5901 $105.4416
24+ $6.3842 $153.2208
33+ $6.1782 $203.8806
42+ $5.9723 $250.8366
57+ $5.3545 $305.2065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess