EN
  • EN
  • DE

LTC4358CDE#PBF

Part No LTC4358CDE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single 0.04Ohm Automotive 14-Pin DFN EP Tube / IC OR CTRLR N+1 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 200μs
Delay Time - OFF 300ns
Current - Output (Maximum) 5A
Operating Supply Current 600μA
Operating Supply Voltage 9 V ~ 26.5 V
Applications N+1 Power Supplies, High Availability
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 784110-LTC4358CDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4358
Introduction Date July 18, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4358CDE#PBF CAD Model

Description

Product Overview: LTC4358CDE#PBF

The LTC4358CDE#PBF is a high-performance, single-channel ideal diode controller from Linear Technology, designed to replace power Schottky diodes with N-channel MOSFETs in power distribution networks. This innovative solution offers a significant reduction in power dissipation, making it an excellent choice for applications where efficiency is critical.

Key Features

  • Low Loss Replacement for Schottky Diodes: The LTC4358CDE#PBF allows for a more efficient power path compared to traditional Schottky diodes, with the added benefit of lower forward voltage drop and reverse leakage current.
  • Wide Operating Voltage Range: This device operates smoothly across a wide voltage range, accommodating systems that require a versatile power supply solution.
  • Automatic Control: The chip automatically controls the external N-channel MOSFET to function as a near-ideal diode, with fast switch-over capability from forward to reverse blocking, ensuring minimal interruption in power delivery.
  • High Current Capability: With the ability to handle high current levels, the LTC4358CDE#PBF is suitable for heavy-duty applications, providing a robust power management solution.
  • Thermal Protection: The device includes thermal protection features, safeguarding the system against potential overheating and ensuring long-term reliability.

Applications

The LTC4358CDE#PBF is ideal for a variety of applications, including:

  • Redundant Power Supplies
  • ORing Power Sources
  • Telecom Systems
  • Automotive Power Systems
  • High-Current Power Supplies

Product Specifications

The LTC4358CDE#PBF comes in a compact, 12-lead DFN package, designed to minimize board space while delivering high performance. It features a typical forward voltage drop of just 28mV at 10A, making it a highly efficient choice for power path management. Furthermore, the device can operate at temperatures ranging from -40°C to 125°C, ensuring reliable performance across a broad spectrum of environmental conditions.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4358CDE#PBF is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that users can depend on this ideal diode controller for their critical power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7245 $52.3470
14+ $7.1586 $100.2204
22+ $6.9349 $152.5678
30+ $6.7112 $201.3360
39+ $6.4875 $253.0125
52+ $5.8163 $302.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess