EN
  • EN
  • DE

LTC4354IDDB#TRMPBF

Part No LTC4354IDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single Automotive 8-Pin DFN EP T/R / IC OR CTRLR SRC SELECT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 700ns
Operating Supply Current 1.2mA
Operating Supply Voltage -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 784100-LTC4354IDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4354
Introduction Date December 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4354IDDB#TRMPBF CAD Model

Description

Product Overview: LTC4354IDDB#TRMPBF

The LTC4354IDDB#TRMPBF is a high-performance, negative voltage diode-OR controller from Linear Technology, designed to replace power Schottky diodes with N-channel MOSFETs for a more efficient power distribution system. This device is particularly useful in systems that require redundancy, such as fault-tolerant power supplies and servers, where the reliability and efficiency of the power path are critical.

Key Features

  • Diode-OR Controller: The LTC4354 controls external N-channel MOSFETs to function as ideal diodes, providing a low loss power path and protecting against reverse currents.
  • Negative Voltage Operation: It operates with negative voltages ranging from -9V to -80V, making it suitable for a wide range of applications that require negative voltage power rails.
  • Charge Pump: An integrated charge pump is included to fully enhance the N-channel MOSFETs, ensuring low on-resistance and minimizing power loss.
  • Reverse Current Protection: The LTC4354 provides fast turn-off of the MOSFETs if a reverse current is detected, protecting the system from potential damage.
  • Power Good Output: A Power Good output signal is available to indicate when a valid power supply is present on the output.
  • Compact Package: The device comes in a small 10-lead DFN package, which is ideal for space-constrained applications.

Applications

  • Redundant Power Systems
  • Negative Voltage Systems
  • High Availability Systems
  • Telecommunications Equipment
  • Data Center Servers

The LTC4354IDDB#TRMPBF is designed to enhance system performance by reducing power dissipation and increasing efficiency compared to traditional Schottky diodes. Its robust feature set ensures that it can provide a reliable, efficient power distribution solution for various demanding applications. By integrating this device into your power management design, you can expect improved system reliability, longer life expectancy, and reduced cooling requirements due to its efficient operation.

Linear Technology, now part of Analog Devices, continues to provide innovative solutions for power management challenges, and the LTC4354IDDB#TRMPBF is a testament to their commitment to quality and performance in the field of electronic components.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5428 $50.8560
48+ $2.0864 $100.1472
75+ $2.0212 $151.5900
103+ $1.9560 $201.4680
133+ $1.8908 $251.4764
177+ $1.6952 $300.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,990 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess