EN
  • EN
  • DE

LTC4352IMS#PBF

Part No LTC4352IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single Automotive 12-Pin MSOP Tube / IC OR CTRLR N+1 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 250ns
Delay Time - OFF 200ns
Operating Supply Current 1.4mA
Operating Supply Voltage 2.9 V ~ 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 784099-LTC4352IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4352
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4352IMS#PBF CAD Model

Description

LTC4352IMS#PBF - Dual Low Voltage Ideal Diode Controller

The LTC4352IMS#PBF is a high-performance dual low voltage ideal diode controller from Linear Technology, designed to replace power Schottky diodes with MOSFETs in high-efficiency power distribution systems. This product ensures seamless power sharing or switching between two low voltage power sources, making it an excellent choice for systems requiring redundancy or load sharing.

Key Features

  • Wide Operating Voltage Range: The controller operates over a wide voltage range, typically from 9V to 80V, making it versatile for a variety of low voltage applications.
  • Low Loss Replacement for Schottky Diodes: By using N-channel MOSFETs, the LTC4352IMS#PBF significantly reduces power dissipation compared to Schottky diodes, enhancing system efficiency.
  • Automatic Control: The controller automatically switches between sources in the event of a power failure, without the need for external control.
  • Reverse Input Protection: It protects against reverse currents, preventing damage to the system if a power source is accidentally reversed.
  • Adjustable Turn-On Speed: The turn-on speed of the MOSFET is adjustable, allowing optimization for different applications and reduction of inrush currents.

Applications

  • Redundant Power Supplies
  • High Availability Systems
  • ORing Power Inputs
  • Load Sharing Power Supplies
  • SSD/HDD Arrays
  • Telecom and Datacom Systems

The LTC4352IMS#PBF is packaged in a compact 10-lead MSOP, which is RoHS compliant and suitable for space-constrained applications. Its robust design and advanced features make it an ideal choice for designers looking to enhance system reliability and efficiency in their power management designs.

Overall, the LTC4352IMS#PBF provides a sophisticated solution for managing dual power inputs, ensuring uninterrupted operation and extending the life of the power system components. Its ability to minimize power loss and protect against reverse currents makes it a critical component in any advanced power distribution or redundancy application.

You May Also Be Interested in

Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess