EN
  • EN
  • DE

41010I/SN

Part No 41010I/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITAL 10K 1CH SPI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 73
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 197711-41010I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 41010I/SN CAD Model

Description

Microchip Technology Product 41010I/SN Overview

The Microchip Technology Product 41010I/SN is a highly integrated and robust microcontroller designed to cater to a wide range of embedded applications. This product is a testament to Microchip's commitment to providing innovative and reliable solutions for the electronics industry. With its advanced features and superior performance, the 41010I/SN is an ideal choice for designers looking to enhance their systems with a versatile and efficient microcontroller.

Key Features

  • Advanced Architecture: At the heart of the 41010I/SN is a powerful processing core that enables fast and efficient execution of instructions, making it suitable for time-critical applications.
  • Enhanced Memory: The device comes with ample memory resources, including flash memory for program storage and RAM for data handling, ensuring smooth and responsive operation.
  • Rich Peripherals: A diverse set of built-in peripherals, such as serial communication interfaces, analog-to-digital converters (ADCs), and timers, provide the flexibility to handle various input/output tasks with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the 41010I/SN microcontroller features several power-saving modes, making it suitable for battery-powered and energy-conscious applications.
  • Robust Design: The microcontroller is engineered to withstand harsh environments and is characterized by its resilience to electrical noise and temperature variations.
  • Programmability: The 41010I/SN can be easily programmed using Microchip's development tools, allowing for rapid development and debugging of application code.

Applications

The versatility of the 41010I/SN makes it suitable for a multitude of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its ability to operate reliably in diverse conditions makes it a preferred choice for developers looking to create robust and sophisticated electronic products.

In summary, the Microchip Technology Product 41010I/SN is a sophisticated microcontroller that combines performance, efficiency, and reliability. It is an excellent choice for engineers and designers who require a high-quality microcontroller for their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess