EN
  • EN
  • DE

LTC4315IMS#TRMPBF

Part No LTC4315IMS#TRMPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Linear Technology
Win Source Part Number 303456-LTC4315IMS#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4315IMS#TRMPBF CAD Model

Description

Product Overview: LTC4315IMS#TRMPBF

The LTC4315IMS#TRMPBF from Linear Technology is a high-performance I2C bus buffer that enhances the capabilities of the standard I2C communication bus. It is designed to provide both hot-swappable and fault-tolerant capabilities to the I2C bus system. This innovative product is suitable for a wide range of applications including advanced industrial, automotive, and data communication systems.

One of the key features of the LTC4315IMS#TRMPBF is its ability to extend the I2C bus size beyond the typical limitations. It supports both standard (100kHz) and fast (400kHz) I2C speeds, allowing for versatile use in different system designs. By buffering both the data (SDA) and clock (SCL) lines, it ensures signal integrity over longer distances and through capacitive loads, which can be particularly useful in complex or larger circuit designs.

The LTC4315IMS#TRMPBF also offers robust fault protection. It can handle stuck bus conditions without any manual intervention by employing a strong pull-up current to the SDA and SCL lines when faults are detected. This ensures that the I2C bus remains operational even under fault conditions, which is critical for maintaining system reliability and performance.

Another significant advantage of this product is its hot-swappable capability. Devices can be added to or removed from the I2C bus without the need to power down the system, which greatly enhances maintenance efficiency and minimizes system downtime. The LTC4315IMS#TRMPBF also features a backplane driver that allows for smooth insertion and removal of cards in live systems.

The device is offered in a compact 10-lead MSOP package, which makes it suitable for space-constrained applications. It also operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the LTC4315IMS#TRMPBF is an essential component for any design requiring a robust, fault-tolerant, and flexible I2C communication interface. It simplifies the design challenges associated with complex I2C networks and ensures that systems operate with high reliability and performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1684 $76.6736
8+ $15.7276 $125.8208
12+ $15.2368 $182.8416
16+ $14.7447 $235.9152
21+ $14.2539 $299.3319
28+ $12.7789 $357.8092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess