Products specifications Report Issue?

Battery Type, Function Cylindrical, Contact (Single)
Style Contact Spring (Leaf)
Battery Cell Size Multiple (AAA, AAAA, A23, A27, N)
Number of Cells 1
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.405" (10.28mm)
Temperature Range - Operating -50°C ~ 145°C
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1536638-1021-1
Ultra Librarian 3D Model Ultra Librarian 1021-1 CAD Model

You May Also Be Interested in

Hammond Manufacturing
BATTERY HOLDER AAA 3 CELL LEADS
Need more? Email Us
ECAD model for BH3AAAW
New Age Enclosures
BATT CONTACT SPRING MULTIPLE SMD
Need more? Email Us
ECAD model for ACC-AACLIP-209
Keystone Electronics
BATTERY HOLDER 2/3A SMD
Need more? Email Us
ECAD model for 1018TR
Keystone Electronics
BATTERY CONTACT SPRING MULTIPLE
Need more? Email Us
ECAD model for 211-D
Keystone Electronics
BATT CONTACT SOLID MULTI PC PIN
Need more? Email Us
ECAD model for 230-1
629
Keystone Electronics
BATT CONTACT SPRING MULTI PC PIN
Need more? Email Us
ECAD model for 629
Keystone Electronics
BATT HLDR COIN 1/2 CELL PC PIN
Lowest to $2.3869
ECAD model for 1025-7
95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us
ECAD model for 95
Keystone Electronics
BATTERY CONTACT CLIP A/AA PC PIN
Lowest to $0.4756
ECAD model for 2915

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention