EN
  • EN
  • DE

LTC4312IMS#TRPBF

Part No LTC4312IMS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 16-Pin MSOP T/R / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 20pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 7.3mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784082-LTC4312IMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4312
Introduction Date December 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4312IMS#TRPBF CAD Model

Description

Product Overview: LTC4312IMS#TRPBF

The LTC4312IMS#TRPBF is a high-performance, hot-swappable 2-wire bus buffer that enhances the capabilities of I2C systems by providing bidirectional buffering. Manufactured by Linear Technology, this device is designed to allow extension of the I2C bus communication distance while maintaining robust signal integrity, ensuring reliable data transmission even in noisy environments. It is a vital component for applications requiring long or complex bus topologies with multiple masters and slaves or those operating in electrically challenging conditions.

Key Features

  • Hot-Swappable Interface: The LTC4312IMS#TRPBF supports live insertion and removal of I2C devices without the need to power down the system, minimizing downtime and increasing flexibility in maintenance and upgrades.
  • Rise Time Accelerators: Integrated rise time accelerators significantly improve the transition times on the bus lines, allowing for faster communication speeds and better performance over longer cables or higher capacitance lines.
  • High Noise Immunity: This device is engineered with built-in capacitive buffering and strong drive capability to resist signal distortion caused by noisy environments, ensuring the integrity of the data transmitted.
  • Low Operating Voltage: The LTC4312IMS#TRPBF operates at a voltage range of 2.9V to 5.5V, making it compatible with a wide range of I2C devices and systems.
  • Robust ESD Protection: The product is designed with Electrostatic Discharge (ESD) protection circuits to withstand ESD events, enhancing its durability and reliability in harsh industrial settings.

Applications

  • Advanced Metering Infrastructure (AMI)
  • Industrial Control Systems
  • Server and Telecommunications Infrastructure
  • Networking Equipment
  • Data Acquisition Systems

The LTC4312IMS#TRPBF is delivered in a compact 10-lead MSOP package, making it suitable for space-constrained applications. Its ability to support multiple masters and provide capacitive isolation between segments of the bus ensures that the integrity of the I2C communication is maintained, even in the most demanding scenarios. Whether you're designing a sophisticated data center or upgrading an industrial control system, the LTC4312IMS#TRPBF offers the reliability and performance needed to keep your I2C bus running smoothly.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess