EN
  • EN
  • DE

P82B96TD/S900,118

Part No P82B96TD/S900,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 2CH 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications I²C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Delay Time -
Signal Conditioning -
Capacitance - Input 7 pF
Voltage - Supply 2V ~ 15V
Current - Supply 900µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number P82B96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370869-P82B96TD/S900,118
Ultra Librarian 3D Model Ultra Librarian P82B96TD/S900,118 CAD Model

Description

Product Overview: NXP P82B96TD/S900,118

The NXP P82B96TD/S900,118 is a high-performance, bidirectional bus buffer that significantly enhances the capabilities of I²C-bus systems. This device is designed to provide a seamless interface between systems with different voltage levels and bus capacitances, allowing for extended bus length and higher data speeds. It is an essential component for designers looking to improve communication in complex systems requiring robust I²C connections.

Key Features

  • Voltage Level Shifting: The P82B96TD/S900,118 allows for voltage level translation between 3.0V and 12V, making it suitable for multi-voltage systems.
  • Increased Bus Capacitance: It supports bus capacitances up to 4000 pF, which is much higher than the standard I²C-bus specification, thus enabling longer bus lines and more connected devices.
  • Higher Data Speeds: This device is capable of handling I²C-bus speeds of up to 1 MHz, facilitating faster data transfer for time-sensitive applications.
  • Improved Signal Integrity: The P82B96TD/S900,118 maintains strong signal integrity over extended distances, reducing the risk of data errors and ensuring reliable communication.
  • Hot-Swap Capability: The buffer's design supports hot swapping, allowing devices to be connected or disconnected without powering down the system.

Applications

The P82B96TD/S900,118 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive networks
  • Telecommunication infrastructure
  • Data acquisition systems
  • Complex computing systems

Product Specifications

Encased in an SO8 package, the P82B96TD/S900,118 is designed for surface-mount technology (SMT) and is characterized by its small footprint. It operates over the industrial temperature range and is RoHS compliant, ensuring it meets the latest environmental standards.

For designers and engineers looking to enhance their I²C-bus systems, the NXP P82B96TD/S900,118 offers a reliable and efficient solution that simplifies design challenges and accelerates time-to-market for their products.

You May Also Be Interested in

Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8017 $60.8272
38+ $3.1194 $118.5372
58+ $3.0219 $175.2702
79+ $2.9245 $231.0355
103+ $2.8270 $291.1810
137+ $2.5345 $347.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,578 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess