Products specifications Report Issue?

Package Through Hole,P=3.5mm
Current Rating 8A
Number of Positions or Pins 1x4P
Number of Pins 4P
Voltage Rating 300V
Operating Temperature -40℃~+105℃
Pitch 3.5mm
Connector Type Board Side/Socket - Closed
Color Green
Number of PINs Per Row 4
Mounting Type Through Hole
Number of Rows 1
Ultra Librarian 3D Model Ultra Librarian MX15EDGVC-3.5-04P-GN01-Cu-A CAD Model

Description

Product Overview

The 0314015.MXP stands out as a premium electronic component suitable for complex and demanding applications. Its robust design and superior features ensure exceptional performance in all settings.

Features and Benefits

  • Advanced Technology: Incorporates the latest in electronic design.
  • Energy Efficiency: Excels at conserving power.
  • Compact Construction: Facilitates easy installation within constrained spaces.

Applications

  • High-End Computing
  • Network Infrastructure
  • Smart Grid Technologies
  • Industrial Automation

The 0314015.MXP is engineered to provide top-tier performance and adaptability, perfect for forward-thinking projects.

You May Also Be Interested in

Molex, LLC
3.50mm Pitch Beau Eurostyle Fixed Mount PCB Terminal Block, 8 Circuits
Need more? Email Us
ECAD model for 39357-0008
Amphenol Anytek
TERM BLK 16P SIDE ENT 3.81MM PCB / 16 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Need more? Email Us
ECAD model for ED1631500000G
Amphenol Anytek
TERM BLOCK 1POS SIDE ENTRY PCB / 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
Need more? Email Us
ECAD model for HB0101000000G
Phoenix Contact
Terminal Block Connector, PCB, Fixed, Spring Cage, 2, 5 mm, PTDA 2.5, 24 A, 400 V
Lowest to $1.3825
ECAD model for 1725302
Amphenol Anytek
TERM BLK 24P TOP ENT 5.08MM PCB / 24 Position Wire to Board Terminal Block Vertical with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
ECAD model for HA2400500000G
Amphenol Anytek
TERM BLK 15POS 45DEG 5.08MM PCB / 15 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
ECAD model for HD1500800000G
Phoenix Contact
Conn Pluggable Terminal Block PL 2 POS 5.08mm Screw ST 12A Cardboard
Lowest to $3.3305
ECAD model for 1825501
Phoenix Contact
Pluggable Terminal Block, 2, 1 Kv, 125 A, 15 Mm, 20 Awg, 2 Awg Rohs Compliant: Yes
Need more? Email Us
ECAD model for 1762592
On Shore Technology Inc.
TERM BLK 11P TOP ENT 10.16MM PCB / 11 Position Wire to Board Terminal Block Vertical with Board 0.400" (10.16mm) Through Hole
Need more? Email Us
ECAD model for OSTHM116080

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0526 $56.0190
2,600+ $0.0431 $112.0600
4,025+ $0.0418 $168.2450
5,545+ $0.0404 $224.0180
7,165+ $0.0391 $280.1515
9,585+ $0.0351 $336.4335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 1065 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention