EN
  • EN
  • DE

PI3DPX1205A1ZLBE

Part No PI3DPX1205A1ZLBE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB C LINEAR REDRIVER / Buffer, ReDriver Channel 10Gbps 40-TQFN (4x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications USB Type C
Input DisplayPort
Output DisplayPort
Data Rate (Max) 10Gbps
Delay Time -
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Current - Supply -
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (4x6)
Base Product Number PI3DPX1205
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355654-PI3DPX1205A1ZLBE
Ultra Librarian 3D Model Ultra Librarian PI3DPX1205A1ZLBE CAD Model

Description

Introducing the PI3DPX1205A1ZLBE from Diodes Incorporated

The PI3DPX1205A1ZLBE is a state-of-the-art ReDriver from Diodes Incorporated, designed to enhance signal integrity for high-speed interfaces. This product is an ideal solution for applications that demand improved signal quality and extended reach in the communication pathway, without compromising on data integrity or speed.

Key Features

  • High Performance: The PI3DPX1205A1ZLBE is engineered to support data rates up to 10 Gbps per channel, making it suitable for fast and efficient data transfer.
  • Signal Conditioning: It offers advanced signal conditioning capabilities, including programmable equalization, flat gain, and output swing, which can be tailored to compensate for channel losses and to optimize performance.
  • Compatibility: This ReDriver is compatible with various standards such as USB 3.2 Gen 1, USB 3.2 Gen 2, and DisplayPort 1.4, ensuring versatility across different platforms and devices.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it an eco-friendly choice for energy-conscious applications.
  • Compact Form Factor: The PI3DPX1205A1ZLBE comes in a small package, which is ideal for space-constrained applications, allowing for greater design flexibility.

Applications

The versatility of the PI3DPX1205A1ZLBE makes it suitable for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • Docking Stations
  • Active Cables
  • Virtual Reality Headsets
  • USB Hubs and Peripherals

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3DPX1205A1ZLBE is no exception. It is built to meet high industry standards, ensuring reliability and durability in even the most demanding environments.

Conclusion

Whether you're designing a new system or looking to upgrade an existing one, the PI3DPX1205A1ZLBE from Diodes Incorporated offers the performance and reliability needed to maintain signal integrity across high-speed data interfaces. Its combination of advanced features and compatibility makes it a top choice for engineers and designers looking to push the boundaries of connectivity and data transfer.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7221 $59.8862
52+ $2.2335 $116.1420
81+ $2.1638 $175.2678
111+ $2.0940 $232.4340
143+ $2.0242 $289.4606
191+ $1.8147 $346.6077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess