EN
  • EN
  • DE

LTC4313CMS8-3#PBF

Part No LTC4313CMS8-3#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 3.3V/5V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 8.1mA
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784087-LTC4313CMS8-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4313CMS8-3
Introduction Date October 10, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4313CMS8-3#PBF CAD Model

Description

LTC4313CMS8-3#PBF - I2C Bus Buffer with Rise Time Accelerators from Linear Technology

The LTC4313CMS8-3#PBF is a high-performance, hot-swappable I2C bus buffer that enhances the capabilities of the I2C communication bus for networking multiple devices over long distances or in noisy environments. This device from Linear Technology is designed with advanced features to ensure robust communication and to improve system reliability.

Key Features:

  • Two-Channel Bidirectional Buffer: The LTC4313CMS8-3#PBF provides two independent bidirectional channels, enabling it to connect multiple segments of an I2C bus. This feature allows for the expansion of I2C bus configurations beyond the typical limitations of a single bus segment.
  • Rise Time Accelerators: The device includes rise time accelerators which significantly improve the transition times on the I2C bus signals. This results in faster data transfer rates and improved performance, especially in capacitive-loaded or long cable applications.
  • Hot-Swap Capability: With its hot-swappable design, the LTC4313CMS8-3#PBF allows devices to be inserted into or removed from a live backplane without turning off the system power, minimizing downtime and maintenance complexity.
  • Strong Noise Protection: The buffer provides superior noise protection on the data lines, ensuring high signal integrity even in the presence of external electrical noise that can be common in industrial environments.
  • Prevents SDA and SCL Corruption: The LTC4313CMS8-3#PBF has built-in features to prevent SDA and SCL corruption during live board insertion and removal in backplane applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2.9V to 5.5V, making it suitable for various I2C applications and ensuring compatibility with both standard and low-voltage I2C devices.
  • Flow-Through Pinout: The flow-through pinout simplifies PCB layout and reduces crosstalk by separating input and output SDA and SCL lines.
  • MSOP-8 Package: The LTC4313CMS8-3#PBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications without compromising performance.

Applications:

The LTC4313CMS8-3#PBF is versatile and can be used in a wide range of applications including, but not limited to:

  • Server Backplanes
  • Capacitive Isolation
  • Industrial Control Networks
  • AdvancedTCA Systems
  • Network Routers and Switches

With its robust set of features, the LTC4313CMS8-3#PBF from Linear Technology is an essential component for any design that requires reliable I2C communication over challenging conditions or extended distances.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3938 $50.2698
51+ $1.9642 $100.1742
79+ $1.9028 $150.3212
109+ $1.8414 $200.7126
141+ $1.7800 $250.9800
188+ $1.5959 $300.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess