EN
  • EN
  • DE

DS91M125TMA/NOPB

Part No DS91M125TMA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC / LVDS Repeater 250Mbps 0.65V 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL, MLVDS
Output MLVDS
Data Rate (Maximum) 250Mbps
Delay Time 5.5ns
Capacitance - Input 5pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 67mA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773392-DS91M125TMA/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DS91M125
Introduction Date August 08, 2008
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS91M125TMA/NOPB CAD Model

Description

Product Overview: DS91M125TMA/NOPB

The DS91M125TMA/NOPB is a high-performance serializer/deserializer (SerDes) device from Texas Instruments, designed to facilitate point-to-point data transmission over controlled impedance media of 100 Ω. The transmission media could be printed circuit boards, copper cables, or fiber-optic cables. This product is part of the high-speed interface category and is particularly suited for applications that require high data throughput and signal integrity.

Key Features

  • High Data Rate: The DS91M125 supports data rates up to 1.25 Gbps, making it suitable for a variety of high-speed data transmission applications.
  • Low Power Consumption: Designed with efficiency in mind, this device operates with a minimal power draw, which is critical for energy-sensitive applications.
  • LVDS Interface: It features a Low-Voltage Differential Signaling (LVDS) interface, ensuring reduced electromagnetic interference (EMI) and lower power consumption compared to other signaling technologies.
  • Hot Plugging Capability: The DS91M125TMA/NOPB supports hot plugging, allowing devices to be added or removed without the need to power down the system.
  • Industrial Temperature Range: This SerDes is operational over an industrial temperature range, making it reliable in extreme conditions.

Applications

The DS91M125TMA/NOPB is versatile and can be used in a wide array of applications. Some of these include:

  • High-resolution video transmission
  • Backplane data communication
  • Cable extenders
  • Networking and telecommunications
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS91M125TMA/NOPB is no exception. It is provided in a lead-free, green-compliant 48-TQFP package, adhering to the highest environmental and manufacturing standards. The NOPB designation indicates that this product is provided without lead (Pb), aligning with RoHS requirements and ensuring compliance with global environmental regulations.

With its robust design and advanced features, the DS91M125TMA/NOPB from Texas Instruments is an ideal choice for engineers and designers looking to implement a reliable high-speed data transmission solution in their products.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8896 $53.7856
25+ $4.0120 $100.3000
39+ $3.8866 $151.5774
54+ $3.7612 $203.1048
69+ $3.6359 $250.8771
93+ $3.2598 $303.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess