EN
  • EN
  • DE

LTC4309IGN#PBF

Part No LTC4309IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 2.5V/3.3V/5V Automotive 16-Pin SSOP N Tube / IC ACCELERATR I2C HOTSWAP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784073-LTC4309IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4309
Introduction Date January 31, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4309IGN#PBF CAD Model

Description

Product Overview: LTC4309IGN#PBF

The LTC4309IGN#PBF is a highly integrated, hot-swappable 2-wire bus buffer that enhances the capabilities of I2C systems by providing bidirectional buffering, increasing system reliability and flexibility. Manufactured by Linear Technology, now part of Analog Devices, this robust component ensures seamless communication between devices, even in complex or heavily loaded I2C networks.

Key Features

  • Hot-Swappable Interface: Allows devices to be inserted into or removed from a live backplane without switching off the system, minimizing downtime and improving serviceability.
  • Accommodates Level Translation: The LTC4309IGN#PBF supports level translation between 1.5V, 2.5V, 3.3V, or 5V buses, allowing for flexibility in mixed-voltage systems.
  • Prevents Data Corruption: With its built-in rise time accelerators, the device ensures fast transitions on capacitive buses, reducing the likelihood of data corruption due to slow rise times.
  • Stuck Bus Recovery: An automatic stuck bus disconnect and recovery feature helps to clear up bus lock-up situations, enhancing system robustness.
  • Low Operating Current: The LTC4309IGN#PBF operates with a quiescent current of 3.5µA, making it suitable for power-sensitive applications.

Applications

The LTC4309IGN#PBF is ideal for a wide range of applications that require robust I2C or SMBus communications. Common use cases include:

  • Server and telecom hot-swap systems
  • Capacitive load isolation and buffering
  • Level translation for mixed-voltage systems
  • AdvancedTCA/MicroTCA systems

Product Specifications

The LTC4309IGN#PBF comes in a 16-pin SSOP package designed for surface-mount technology, ensuring compact and reliable integration into various circuit designs. Its operating temperature range from -40°C to 85°C makes it suitable for industrial environments. Moreover, the device's integrated fault protection features, such as under-voltage lockout and over-temperature protection, safeguard your system from abnormal operating conditions.

In summary, the LTC4309IGN#PBF from Linear Technology is a versatile and reliable solution for enhancing I2C bus performance and resilience. Its advanced features and robust design make it an essential component for any system requiring efficient and dependable 2-wire bus communication.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6932 $51.1708
46+ $2.2098 $101.6508
71+ $2.1408 $151.9968
97+ $2.0717 $200.9549
125+ $2.0027 $250.3375
168+ $1.7955 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess