EN
  • EN
  • DE

PI3DPX1202A1ZBEX

Part No PI3DPX1202A1ZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Product Status Obsolete
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 5.4Gbps
Number of Channels 1
Delay Time -
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355658-PI3DPX1202A1ZBEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1202A1ZBEX CAD Model

Description

The PI3DPX1202A1ZBEX is a cutting-edge, high-performance DisplayPort 1.4a ReDriver from Diodes Incorporated designed to enhance signal quality and integrity in high-resolution video applications. This device is particularly suited for systems that require the transmission of high bandwidth signals over long cables or through connectors that introduce signal loss.

Featuring advanced signal conditioning capabilities, the PI3DPX1202A1ZBEX can operate at speeds up to 8.1 Gbps per lane, making it ideal for supporting the latest 4K and 8K Ultra High Definition (UHD) displays. Its built-in equalization, pre-emphasis, and voltage swing adjustment functionalities allow it to optimize signal fidelity by compensating for channel losses and reducing inter-symbol interference (ISI).

The device is engineered for ease of use, with an I2C interface that enables extensive configurability and control over the signal parameters. This allows designers to fine-tune the performance based on specific system requirements. In addition, the PI3DPX1202A1ZBEX supports both AC-coupled and DC-coupled connections, providing flexibility in design and ensuring compatibility with a wide range of DisplayPort source and sink devices.

Housed in a compact ZBEX package, the PI3DPX1202A1ZBEX is optimized for space-constrained applications, making it an excellent choice for portable devices, docking stations, and high-performance computing platforms. Its low power consumption is another key feature, ensuring that the device can be integrated into systems where power efficiency is paramount.

In summary, the Diodes Incorporated PI3DPX1202A1ZBEX ReDriver is a robust solution for enhancing DisplayPort signals in a variety of applications. Its advanced features, combined with its ease of use and power efficiency, make it a valuable component for designers looking to deliver superior video quality in their products.

You May Also Be Interested in

Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $2.6898
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess