Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 5.9mA
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784056-LTC4302IMS-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4302
Introduction Date October 14, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4302IMS-2#TRPBF CAD Model

Description

Overview of LTC4302IMS-2#TRPBF

The LTC4302IMS-2#TRPBF is a high-performance hot-swappable 2-wire bus buffer from Linear Technology, designed to enhance and simplify I2C bus communication in complex systems. This device allows I/O card insertion into a live backplane without disrupting the data and clock lines of the bus. It is particularly useful in applications where system uptime and reliability are critical.

Key Features

  • Hot Swap Capability: Enables safe insertion and removal of cards on the I2C bus without turning off the system or causing glitches and data corruption.
  • Capacitance Buffering: The LTC4302IMS-2#TRPBF can buffer heavily loaded buses with capacitive loads up to 4000pF, improving signal integrity and allowing for more devices or longer trace lengths.
  • Level Translation: This device also provides level translation between different logic levels from 2.9V to 5.5V, making it versatile for multi-voltage systems.
  • Stuck Bus Recovery: An integrated stuck bus recovery timer helps to resolve data line lock-up, ensuring the bus remains functional.
  • Low Operating Current: It features a low operating current which is ideal for power-sensitive applications.

Applications

The LTC4302IMS-2#TRPBF is suitable for a wide range of applications, including:

  • Server and storage systems with swappable I/O cards.
  • Industrial and automotive systems requiring robust I2C communications.
  • Networking equipment that requires high-availability or redundant systems.
  • Complex systems with multiple I2C devices or long bus lengths.

Package and Reliability

This device comes in a compact 10-lead MSOP package, which is RoHS compliant and suitable for space-constrained applications. Linear Technology ensures high reliability and performance of the LTC4302IMS-2#TRPBF, making it a trusted choice for critical communication tasks within various electronic systems.

In summary, the LTC4302IMS-2#TRPBF from Linear Technology is a robust and versatile I2C bus buffer that offers hot-swap functionality, capacitance buffering, level translation, and stuck bus recovery to maintain uninterrupted communication and enhance system reliability.

You May Also Be Interested in

Texas Instruments
DS50PCI402 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis
Lowest to $39.8671
ECAD model for DS50PCI402SQE
Texas Instruments
Low Power Quad Channel Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver
Lowest to $24.7323
ECAD model for DS100BR410SQE
NXP / Nexperia
I2C-bus repeater
Lowest to $0.5123
ECAD model for PCA9515ADP-T
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $7.3737
ECAD model for SN65LVDS104DR
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.1293
ECAD model for SN75LVCP601RTJT
Texas Instruments
Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization and Output De-Emphasis
Lowest to $12.4323
ECAD model for DS100BR210SQE
Astera Labs, Inc.
PCI-EXPRESS GEN-4 X16 RETIMER
Need more? Email Us
ECAD model for PT4161LRS
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Integrated Circuit Systems
Hot swappable IC and SMBus bus buffer
Need more? Email Us
ECAD model for PCA9513DP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention