EN
  • EN
  • DE

LTC4301LCMS8#PBF

Part No LTC4301LCMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 4.5mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1063567-LTC4301LCMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4301LCMS8#PBF CAD Model

Description

LTC4301LCMS8#PBF - Hot Swappable 2-Wire Bus Buffer

The LTC4301LCMS8#PBF is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, which provides an innovative solution for hot-swapping capabilities on the I2C or SMBus. This device allows a card to be inserted into a live backplane without causing glitches or disruption on the 2-wire bus system. It is particularly useful for servers, networking equipment, and telecommunications systems where maintenance and upgrades require the insertion and removal of electronic components without powering down the system.

Encased in an MSOP-8 package, the LTC4301LCMS8#PBF offers a compact footprint suitable for space-constrained applications. Its operating temperature range from 0°C to 70°C ensures reliable performance in a variety of environments. The device is designed with a slew-rate-limited rise time to minimize EMI and reduce signal reflections, providing a cleaner communication channel for the attached devices.

One of the key features of this product is its ability to isolate a non-operational card from the bus, thereby ensuring that the communication line remains intact and operational for other devices on the bus. This is achieved through its built-in precharge feature, which preconditions the capacitance of the card to match the bus voltage levels, minimizing current transients during insertion.

The LTC4301LCMS8#PBF also incorporates strong pull-up currents to maintain signal integrity in the presence of high capacitive loads. Its automatic retry feature attempts to reconnect the backplane to the bus if a connection is lost. In addition, the device supports level translation between 3.3V and 5V systems, making it versatile for a range of applications.

With its robust fail-safe features, the LTC4301LCMS8#PBF ensures that the 2-wire bus remains operational even if the card's power supply is turned off or not yet operational. This product is designed to enhance system reliability and uptime, making it an essential component for mission-critical systems where continuous operation is paramount.

Overall, the LTC4301LCMS8#PBF from Linear Technology represents a reliable and efficient solution for hot-swappable 2-wire bus systems, ensuring seamless maintenance and upgrades without interrupting the bus communication.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0581 $55.2905
12+ $9.0733 $108.8796
18+ $8.7898 $158.2164
24+ $8.5063 $204.1512
31+ $8.2227 $254.9037
41+ $7.3721 $302.2561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess