EN
  • EN
  • DE

DS320PR810NJXR

Part No DS320PR810NJXR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE 5.0, 32-GBPS, 8-CHANNEL LIN / Buffer, ReDriver 8 Channel 32Gbps 64-WQFN (5.5x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications PCIe
Input Differential
Output Differential
Data Rate (Max) 32Gbps
Number of Channels 8
Delay Time 0.1ns
Signal Conditioning Input Equalization
Capacitance - Input 1.6 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (5.5x10)
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337468-DS320PR810NJXR
Ultra Librarian 3D Model Ultra Librarian DS320PR810NJXR CAD Model

Description

The DS320PR810NJXR is a cutting-edge signal conditioning and retiming repeater from the reputable electronics manufacturer, Texas Instruments. This product is designed to enhance system reliability and extend the reach of high-speed serial links while maintaining signal integrity in challenging environments.

Key Features

  • High-Performance Signal Conditioning: The DS320PR810NJXR integrates advanced signal conditioning capabilities that allow it to manage and improve the quality of high-speed signals, which is crucial for maintaining data integrity over long distances and through various mediums.
  • Retiming Functionality: With its built-in retiming function, this device can reduce jitter and align the phase of the incoming data signal, ensuring a stable and reliable output for critical applications.
  • Compatibility: This product supports a wide range of data rates and protocols, making it a versatile choice for various applications, including data centers, high-performance computing, and networking equipment.
  • Energy Efficient: Designed with energy efficiency in mind, the DS320PR810NJXR helps reduce power consumption in systems where power management is a key concern.
  • Robust Design: Texas Instruments has engineered this product to withstand harsh industrial conditions, ensuring consistent performance and durability.

Applications

The DS320PR810NJXR is suitable for a variety of high-speed data applications, including:

  • Backplane and cable extenders
  • Data center interconnects
  • High-speed signal repeaters
  • Networking and telecommunications equipment

Technical Specifications

Below are some of the technical specifications for the DS320PR810NJXR:

  • Data Rate: Supports a wide range of multi-gigabit data rates
  • Channels: 8 bi-directional lanes
  • Protocol Support: Versatile protocol support for multiple standards
  • Package: Comes in a compact and reliable package suitable for various board layouts

For engineers and system designers looking for a robust and high-performance signal conditioning solution, the DS320PR810NJXR from Texas Instruments offers an excellent blend of features, reliability, and performance.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
Lowest to $23.9243
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4764 $73.4292
5+ $20.0832 $100.4160
8+ $19.4556 $155.6448
11+ $18.8280 $207.1080
14+ $18.2004 $254.8056
19+ $16.3176 $310.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess