EN
  • EN
  • DE

PI3PCIE2612-BZFE

Part No PI3PCIE2612-BZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MUX DISPLAYPORT/PCIE 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Type Buffer, Multiplexer
Applications DisplayPort, PCIe
Data Rate (Max) 5Gbps
Delay Time 200ns
Capacitance - Input 3pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 56-TQFN-EP (5x11)
Win Source Part Number 134219-PI3PCIE2612-BZFE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 33
Ultra Librarian 3D Model Ultra Librarian PI3PCIE2612-BZFE CAD Model

Description

Diodes Incorporated PI3PCIE2612-BZFE Overview

The PI3PCIE2612-BZFE is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the needs of next-generation computing and communications platforms. This switch is specifically engineered to provide an efficient and reliable means of managing PCIe signals within a wide array of electronic devices, including desktops, laptops, servers, and networking equipment.

Key Features

  • PCI Express Base Specification Compliance: The PI3PCIE2612-BZFE adheres to the PCIe 2.0 standard, ensuring compatibility with a broad range of devices and systems.
  • High-Speed Performance: This packet switch is capable of handling data rates up to 5Gbps per lane, which translates to superior performance for high-bandwidth applications.
  • Low-Power Operation: Designed with power efficiency in mind, the PI3PCIE2612-BZFE minimizes power consumption, making it suitable for energy-sensitive designs.
  • Multi-Channel Flexibility: The device features multiple channels, providing versatility in connecting and switching between different PCIe components.
  • Advanced Signal Integrity: Incorporating built-in signal conditioning technology, this switch ensures robust signal integrity even in challenging electrical environments.

Applications

The versatility of the PI3PCIE2612-BZFE makes it an ideal choice for a multitude of applications. Its high-speed data transfer capabilities and low power consumption are particularly well-suited for:

  • Data Centers and Servers
  • High-Performance Computing
  • Networking and Telecommunications Equipment
  • Storage Systems and RAID Controllers
  • Embedded Systems and Industrial PCs

Product Specifications

The PI3PCIE2612-BZFE is packaged in a compact 42-pin QFN package, offering a space-saving solution for densely packed PCBs. The operating temperature range of -40°C to 85°C ensures reliable performance across various environments. Additionally, the switch supports advanced power management features, including L1 substates, making it an eco-friendly choice for modern electronic designs.

With its combination of high-speed data handling, power efficiency, and robust signal integrity, the PI3PCIE2612-BZFE from Diodes Incorporated stands out as a premier solution for managing PCIe connections in a wide range of electronic products.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8850 $65.9750
75+ $1.5465 $115.9875
120+ $1.4980 $179.7600
160+ $1.4507 $232.1120
210+ $1.4022 $294.4620
280+ $1.2566 $351.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess