EN
  • EN
  • DE

PI2EQX3201BZFEX

Part No PI2EQX3201BZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 2CH 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Max) 3.2Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.5 V, 1.8 V
Temperature Range - Operating 0°C to 70°C
Case / Package 36-TQFN-EP (6x5)
Win Source Part Number 026701-PI2EQX3201BZFEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX3201BZFEX CAD Model

Description

The PI2EQX3201BZFEX is a high-performance, low-power 2-lane 2:1/1:2 Mux/DeMux with integrated Redriver from Diodes Incorporated, designed to enhance signal integrity for high-speed differential signals. This versatile device is an ideal solution for applications requiring switching between two high-speed sources or for extending the reach of PCB traces while maintaining signal fidelity.

Key Features

  • High-Speed Performance: Supports data rates up to 8 Gbps per lane, making it suitable for USB 3.1 Gen 1, SATA 3.0, and other high-speed interfaces.
  • Signal Conditioning: Integrated Redriver technology helps to compensate for signal loss over long PCB traces or cables, ensuring data integrity and reliable performance.
  • Flexible Configuration: Can be used as a 2:1 multiplexer or a 1:2 demultiplexer, providing design flexibility for various system architectures.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI2EQX3201BZFEX maintains low power operation, reducing the overall power budget of the system.
  • Small Form Factor: Housed in a compact 42-contact QFN package, it saves valuable board space and is ideal for space-constrained applications.
  • Automatic Equalization: Features built-in adaptive equalization that automatically adjusts to optimize performance over various channel conditions.

Applications

The PI2EQX3201BZFEX is suitable for a wide range of applications where high-speed data transfer is critical. This includes:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Data Centers and Servers
  • High-Speed Data Storage Devices
  • Networking Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The PI2EQX3201BZFEX is built to meet the rigorous standards expected in today's electronic components, ensuring long-term performance and stability in your application.

With its advanced features and robust design, the PI2EQX3201BZFEX is a powerful solution for enhancing signal integrity and flexibility in high-speed data applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess