EN
  • EN
  • DE

PI2EQX6812ZHEX

Part No PI2EQX6812ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 4CH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6.5Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.2V
Win Source Part Number 274246-PI2EQX6812ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX6812ZHEX CAD Model

Description

Product Overview: PI2EQX6812ZHEX by Diodes Incorporated

The PI2EQX6812ZHEX is a high-performance, low-power signal repeater designed by Diodes Incorporated. This advanced product is specifically engineered to enhance signal integrity for high-speed differential signals. It is an ideal solution for applications that require the extension of PCB traces or cables while maintaining optimal data integrity.

Key Features

  • High-Speed Performance: The PI2EQX6812ZHEX is capable of handling data rates up to 8 Gbps, making it suitable for a variety of high-speed protocols such as PCI Express 2.0, SATA 3.0, and USB 3.0.
  • Signal Conditioning: It includes advanced signal conditioning features, such as programmable equalization and output swing, to optimize performance over various physical mediums.
  • Low Power Consumption: This repeater is designed for power efficiency, which is critical for battery-powered devices and eco-friendly applications.
  • Small Form Factor: The PI2EQX6812ZHEX comes in a small package, making it suitable for space-constrained applications.

Applications

Due to its versatility and high-speed capabilities, the PI2EQX6812ZHEX is widely used in a range of applications. These include data center and enterprise storage systems, high-performance computing, and consumer electronics where signal integrity is paramount. It is also suitable for extending the reach of PCB traces in complex systems without compromising data speed or quality.

Technical Specifications

  • Supply Voltage: Operates on a single supply voltage, simplifying power supply design.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability in various environments.
  • Compliance: Fully compliant with relevant industry standards, ensuring broad compatibility and interoperability with other devices.

The PI2EQX6812ZHEX by Diodes Incorporated represents a blend of performance, power efficiency, and compact design, making it a top choice for designers looking to overcome the challenges of high-speed data transmission in modern electronic systems.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8071 $117.8982
64+ $2.7195 $174.0480
88+ $2.6317 $231.5896
114+ $2.5440 $290.0160
152+ $2.2808 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess