EN
  • EN
  • DE

PI2EQX4951SLZDE

Part No PI2EQX4951SLZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA2 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications SATA2
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 2
Signal Conditioning Input Equalization
Supply Voltage - Operating 1.4 V to 1.9 V
Case / Package 20-TQFN (4x4)
Win Source Part Number 131415-PI2EQX4951SLZDE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX4951SLZDE CAD Model

Description

The PI2EQX4951SLZDE is a cutting-edge, high-performance signal conditioning and retiming repeater from Diodes Incorporated, designed to elevate the integrity and extend the reach of high-speed serial links. This advanced IC is specifically engineered to support the latest standards in USB and PCIe interfaces, making it an ideal solution for a myriad of applications, including computing, networking, and consumer electronics.

Key Features

  • High-Speed Performance: With support for data rates up to 8 Gbps, the PI2EQX4951SLZDE ensures that signal integrity is maintained even over long cable distances or through connectors that introduce signal degradation.
  • Advanced Signal Conditioning: The device includes features such as programmable equalization, output swing, and flat gain, which are crucial for optimizing performance based on specific channel conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, which is critical for battery-operated devices and eco-friendly applications.
  • Compact Footprint: The PI2EQX4951SLZDE comes in a space-saving package, allowing for integration into systems where board space is at a premium.

Applications

  • USB 3.0 and USB 3.1 Gen1 and Gen2 Active Cables and Systems
  • PCIe Gen1, Gen2, and Gen3 Interfaces
  • High-Speed Signal Retiming and Conditioning for Motherboards and Add-On Cards
  • Docking Stations and Port Replicators
  • Consumer Electronics Requiring High-Speed Data Transfer

Technical Specifications

The PI2EQX4951SLZDE operates over a temperature range of -40°C to +85°C, accommodating a wide range of environmental conditions. It is available in a 42-contact TQFN package, measuring just 3.5mm x 9mm, and is RoHS compliant, adhering to environmental standards.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI2EQX4951SLZDE is no exception. It has undergone rigorous testing to ensure it meets the high standards expected of modern electronic components. With Diodes Incorporated's reputation for producing reliable and durable products, customers can trust the PI2EQX4951SLZDE for their high-speed signal conditioning needs.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4865 $65.9460
9+ $13.5274 $121.7466
14+ $13.1046 $183.4644
19+ $12.6819 $240.9561
24+ $12.2592 $294.2208
32+ $10.9910 $351.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess