EN
  • EN
  • DE

PI2EQX5804CNJE

Part No PI2EQX5804CNJE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 50pF
Supply Voltage - Operating 1.15 V to 1.25 V
Operating Supply Current 800mA
Temperature Range - Operating 0°C to 70°C
Case / Package 100-LBGA (11x11)
Win Source Part Number 137386-PI2EQX5804CNJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX5804CNJE CAD Model

Description

Diodes Incorporated PI2EQX5804CNJE Product Overview

The PI2EQX5804CNJE is a cutting-edge ReDriver from Diodes Incorporated, designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This high-performance, 5.0 Gbps 4-differential channel, 2-lane ReDriver is specifically engineered for the latest standards in USB interfaces, making it an ideal solution for applications that demand high-speed data transmission and exceptional signal integrity.

Key Features

  • High-Speed Performance: Supports up to 5.0 Gbps data rate, ensuring swift and efficient data transfer for demanding applications.
  • Signal Integrity: Implements receive equalization and transmit de-emphasis to restore signal quality and extend the reach of high-speed interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for power-sensitive applications.
  • Adjustable Equalization: Features programmable equalization levels to compensate for various lengths and types of data cables.
  • Flexibility: The 2-lane configuration provides versatility in supporting multiple high-speed data protocols.
  • Easy Integration: Packaged in a space-efficient, 42-contact TQFN (6x3.5mm) package, it is ideal for compact system designs.

Applications

The PI2EQX5804CNJE is suited for a wide range of applications that require reliable high-speed data transfer. It is particularly beneficial in:

  • USB 3.0 and SATA 3.0 Interfaces
  • Desktop and Laptop Computers
  • Consumer Electronics
  • High-Definition Multimedia Interfaces (HDMI)
  • Data Storage and Servers
  • Networking Equipment

Conclusion

The PI2EQX5804CNJE from Diodes Incorporated represents a significant advancement in signal conditioning technology. With its ability to support high-speed data rates, coupled with its low-power operation and flexible equalization settings, this ReDriver is an essential component for ensuring the integrity of data transmission in a multitude of high-speed digital applications. Its compact form factor further ensures that it can be integrated into space-constrained designs without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess