EN
  • EN
  • DE

PI3EQX8984ZLEX

Part No PI3EQX8984ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 72TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications PCIe
Data Rate (Max) 8Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3.3V
Case / Package 72-TQFN (11x5)
Win Source Part Number 209963-PI3EQX8984ZLEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQX8984ZLEX CAD Model

Description

Diodes Incorporated PI3EQX8984ZLEX Product Overview

The PI3EQX8984ZLEX from Diodes Incorporated is a high-performance, PCIe 3.0 packet switch designed to meet the needs of the latest computing and communication platforms. This product is engineered to provide an efficient and reliable solution for expanding PCIe connections, making it an ideal choice for a wide range of applications in the enterprise, storage, and server markets.

Key Features and Benefits

  • PCIe 3.0 Compliance: The PI3EQX8984ZLEX is fully compliant with the PCI Express Base Specification Revision 3.0, which ensures compatibility with the latest generation of PCIe devices and offers a maximum data transfer rate of 8 GT/s per lane.
  • High Port Density: This packet switch comes with an integrated 8-lane, 4-port switch, which provides a high level of port density and the flexibility to configure port bifurcation as needed for specific applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX8984ZLEX features low power consumption, making it suitable for energy-sensitive applications and contributing to overall system power savings.
  • Advanced Signal Integrity: The product includes advanced signal integrity features such as equalization, clock data recovery, and redriver capabilities, which ensure reliable data transmission even over longer PCB traces or cables.
  • Hot-Plug Support: With support for hot-plug operations, this switch allows for the addition or removal of devices without needing to power down the system, providing greater flexibility and minimizing downtime.

Applications

The PI3EQX8984ZLEX is suitable for a variety of high-performance applications, including:

  • Data Center and Cloud Computing
  • Enterprise Storage Systems
  • Server and Workstation Motherboards
  • Networking Equipment
  • Embedded Systems

With its robust feature set and compliance with the PCIe 3.0 specification, the PI3EQX8984ZLEX from Diodes Incorporated is a versatile and powerful solution for expanding PCIe capabilities in demanding computing environments.

You May Also Be Interested in

Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess