Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 8.5 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 24-SSOP
Feature Pins ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Win Source Part Number 121431-LTC4260CGN#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4260CGN#PBF CAD Model

Description

The LTC4260CGN#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This component is housed in a 16-lead SSOP package and is a critical part of power management solutions in complex electronic systems.

Key Features:

  • Integrated MOSFET: The LTC4260CGN#PBF features an on-chip N-channel MOSFET to manage the power delivery smoothly, ensuring that the electronic systems are protected from current surges during hot swapping.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility and protection tailored to specific system requirements.
  • Overcurrent Protection: This device includes a foldback current limit feature that helps to protect the host system from damage due to overcurrent conditions.
  • Multiple Fault Protection: The LTC4260CGN#PBF is equipped with additional fault protection mechanisms, including overvoltage, undervoltage, and overtemperature protection, enhancing the overall reliability of the system.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within nominal operating conditions, allowing for system monitoring and control.
  • Adjustable Turn-On Time: The soft-start capability enables an adjustable turn-on time, preventing sudden inrush of current during system startup.
  • Compact Package: The SSOP package makes it suitable for space-constrained applications without compromising on functionality.

Applications:

The LTC4260CGN#PBF hot swap controller is designed to be used in a variety of applications where power management and protection are crucial. It is widely used in:

  • Network Servers
  • Telecommunications Equipment
  • Data Storage Systems
  • Industrial Systems

This hot swap controller is an essential component for ensuring the longevity and reliability of high-availability systems that require maintenance or upgrades without system shutdown. The LTC4260CGN#PBF is a testament to Linear Technology's commitment to delivering high-quality power management solutions.

You May Also Be Interested in

Linear Technology
IC CTRLR HOTSWAP TIMEOUT 10MSOP
Need more? Email Us
ECAD model for LTC4212CMS#TRPBF
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Lowest to $10.9684
ECAD model for MAX5955AEEE+T
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Lowest to $4.9080
ECAD model for MAX5955BUEE+T
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5921BESA+T
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 16-QSOP
Lowest to $10.9387
ECAD model for MAX5908UEE+T
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 16QSOP
Lowest to $9.4484
ECAD model for MAX5909EEE
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $7.4576
ECAD model for MAX5921AESA+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN / Hot Swap Controller 1 Channel General Purpose 38-QFN (5x9)
Lowest to $15.6771
ECAD model for LTC4234CWHH#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16LFCSP / Hot Swap Controller 1 Channel General Purpose 16-LFCSP-WQ (3x3)
Lowest to $6.0557
ECAD model for ADM1270ACPZ-R7

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5073 $83.0146
3+ $34.0573 $102.1719
5+ $32.9930 $164.9650
7+ $31.9287 $223.5009
9+ $30.8644 $277.7796
11+ $27.6715 $304.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention