EN
  • EN
  • DE

MAX5955BUEE+T

Part No MAX5955BUEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOT-SWAP CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 2
Applications General Purpose
Features Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating 0°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 128046-MAX5955BUEE+T
Ultra Librarian 3D Model Ultra Librarian MAX5955BUEE+T CAD Model

Description

The MAX5955BUEE+T from Maxim Integrated is a high-performance Power over Ethernet (PoE) controller designed for use in Power Sourcing Equipment (PSE) applications. This device is compliant with the IEEE 802.3af standard, ensuring interoperability with other compliant devices. It is specially engineered to facilitate the delivery of power over Ethernet cabling to Powered Devices (PDs), such as IP cameras, wireless access points, and VoIP phones.

Encased in a 16-lead TSSOP package, this PoE controller integrates a variety of features to streamline and secure the power delivery process. The MAX5955BUEE+T boasts an advanced auto-classification mechanism which allows it to detect the class of the connected PDs and provide the appropriate power levels. This feature not only protects the equipment from damage but also optimizes power management across the network.

With its built-in current limit and thermal protection, the MAX5955BUEE+T ensures safe operation under various conditions. The controller is designed to protect both the PSE and PD from overcurrent events, and its thermal management capabilities prevent overheating, thus prolonging the lifespan of your networking equipment.

The device also includes a range of diagnostic tools, such as current-sense and voltage-sense capabilities, which provide real-time feedback on the status of the power delivery. This feedback can be used for system monitoring and troubleshooting, enhancing the reliability and maintainability of the network infrastructure.

Furthermore, the MAX5955BUEE+T supports a flexible power allocation scheme that allows for dynamic power adjustments based on the needs of the connected devices. This adaptability ensures efficient use of resources, leading to cost savings and reduced energy consumption.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5955BUEE+T, making it an excellent choice for system designers looking to implement PoE capabilities in their PSE designs. Whether you're upgrading existing infrastructure or building a new network, this PoE controller is designed to deliver consistent performance and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3821 $52.5852
28+ $3.5956 $100.6768
44+ $3.4832 $153.2608
60+ $3.3709 $202.2540
77+ $3.2585 $250.9045
103+ $2.9214 $300.9042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 593 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess