EN
  • EN
  • DE

MAX5909EEE

Part No MAX5909EEE
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications PCI Express
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM
Win Source Part Number 073739-MAX5909EEE
Ultra Librarian 3D Model Ultra Librarian MAX5909EEE CAD Model

Description

The MAX5909EEE is a sophisticated power-sequencing solution designed by Maxim Integrated to ensure proper startup and shutdown sequences for electronic systems. This integrated circuit (IC) is engineered to manage power rails effectively, making it an ideal choice for complex multi-voltage systems where the correct order of power-up and power-down events is crucial for system stability and longevity.

With its compact 16-pin QSOP package, the MAX5909EEE offers a space-saving footprint while providing robust features that cater to the demands of modern electronics. It is particularly well-suited for applications such as servers, telecommunications equipment, and network routers where precise power sequencing is a necessity.

Key Features:

  • Multiple Voltage Monitoring: The device can monitor up to three voltages, ensuring that each power rail reaches its specified threshold before enabling the subsequent rail.
  • Adjustable Sequence Timing: Timing parameters are fully programmable, allowing designers to tailor the power sequencing to meet specific system requirements.
  • Power-Fail Input: An integrated power-fail input provides an additional layer of protection by initiating a safe shutdown sequence in the event of a power failure.
  • External Control: The MAX5909EEE can be controlled using external signals for greater flexibility in various system designs.
  • Overvoltage Protection: Built-in overvoltage protection helps safeguard the system against unexpected voltage spikes.
  • Undervoltage Lockout: The undervoltage lockout feature ensures that the device operates only when the supply voltage is within an acceptable range.

Maxim Integrated's commitment to high-quality and reliability is evident in the MAX5909EEE, making it a trusted choice for engineers looking to implement power sequencing in their designs. Its robust feature set and ease of integration help to streamline the design process, reduce the risk of power-related issues, and enhance overall system performance.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4361 $59.0527
17+ $6.9219 $117.6723
26+ $6.7059 $174.3534
36+ $6.4888 $233.5968
47+ $6.2728 $294.8216
62+ $5.6237 $348.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess