EN
  • EN
  • DE

LTC4234CWHH#PBF

Part No LTC4234CWHH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 38QFN / Hot Swap Controller 1 Channel General Purpose 38-QFN (5x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Turn On Voltage
Voltage - Supply 2.9V ~ 15V
Current - Output (Max) 20A
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 1.6 mA
Mounting Type Surface Mount
Package / Case 38-VFQFN Exposed Pad
Supplier Device Package 38-QFN (5x9)
Base Product Number LTC4234
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361815-LTC4234CWHH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4234CWHH#PBF CAD Model

Description

Product Overview: LTC4234CWHH#PBF

The LTC4234CWHH#PBF is a high-performance integrated Hot Swap™ controller from Analog Devices Inc., designed to allow safe board insertion and removal from a live backplane. This product is housed in a compact, 16-lead QFN package, providing a space-efficient solution for managing power distribution in complex electronic systems.

Key Features

  • Integrated MOSFET: The LTC4234CWHH#PBF features an internal 0.7Ω N-channel MOSFET, which simplifies the design by reducing external component count.
  • Wide Operating Voltage Range: This device operates over a voltage range of 2.9V to 15V, making it versatile for use in various applications.
  • Programmable Current Limit: Users can set the overcurrent threshold to match specific requirements, enhancing protection and ensuring safe operation under different load conditions.
  • Adjustable Turn-On Time: The turn-on time is programmable, allowing designers to control inrush current and system voltage ramp for different scenarios.
  • Foldback Current Limiting: This feature helps to reduce the power dissipation in the MOSFET during overcurrent conditions.
  • Overvoltage and Undervoltage Protection: The LTC4234CWHH#PBF provides both overvoltage and undervoltage lockout, safeguarding the system against abnormal voltage conditions.

Applications

The LTC4234CWHH#PBF is ideal for a range of applications where power distribution needs to be carefully managed. This includes:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Industrial Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4234CWHH#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in critical applications. The product's robust construction and advanced protection features make it suitable for demanding environments where uptime is crucial.

With its comprehensive feature set and compact design, the LTC4234CWHH#PBF from Analog Devices Inc. is a smart choice for engineers looking to implement state-of-the-art Hot Swap capabilities in their systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9974 $69.9870
11+ $11.4851 $126.3361
16+ $11.1261 $178.0176
22+ $10.7673 $236.8806
28+ $10.4083 $291.4324
38+ $9.3316 $354.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,331 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess