EN
  • EN
  • DE

MAX5921BESA+T

Part No MAX5921BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, PWRGD, UV
Win Source Part Number 134170-MAX5921BESA+T
Ultra Librarian 3D Model Ultra Librarian MAX5921BESA+T CAD Model

Description

Product Overview: MAX5921BESA+T by Maxim Integrated

The MAX5921BESA+T from Maxim Integrated is a robust, high-performance hot-swap controller designed to ensure the safe insertion and removal of circuit boards from live backplanes. This advanced component is housed in a compact SOP-8 package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated MOSFET: The device features an internal charge pump to fully enhance an external N-channel MOSFET, minimizing power dissipation.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold through an external resistor, providing flexibility for various load requirements.
  • Programmable Circuit Breaker: The MAX5921BESA+T offers a circuit breaker function with an adjustable delay time, enhancing the protection against sustained overcurrent conditions.
  • Undervoltage Lockout (UVLO): This feature ensures that the device operates at the correct input voltage, protecting the system from low voltage conditions.
  • Thermal Shutdown: An additional layer of protection is provided by a thermal shutdown mechanism that prevents overheating and potential damage.

Applications

The MAX5921BESA+T is suitable for a wide range of applications that require reliable power management and distribution. It is commonly used in:

  • Server and Telecom Hot-Swap Applications
  • Redundant Power Supplies
  • Network Routers and Switches
  • Storage Systems
  • Industrial Equipment

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX5921BESA+T meets the highest standards of reliability and performance. With features like the internal charge pump and adjustable parameters, this hot-swap controller is an excellent choice for engineers looking to enhance system safety and maintainability without compromising on space or efficiency.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess