EN
  • EN
  • DE

MAX5921AESA+T

Part No MAX5921AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, /PWRGD, UV
Win Source Part Number 131189-MAX5921AESA+T
Ultra Librarian 3D Model Ultra Librarian MAX5921AESA+T CAD Model

Description

Maxim Integrated MAX5921AESA+T Product Overview

The Maxim Integrated MAX5921AESA+T is a sophisticated, high-performance power management integrated circuit designed to cater to the rigorous demands of modern electronic applications. This component is part of the MAX5921 series, which is renowned for its reliability and efficiency in power distribution systems.

Key Features

  • Hot Swap Controller: The MAX5921AESA+T is equipped with a hot-swap controller that enables safe insertion and removal of circuit boards from live backplanes, significantly reducing the risk of damage caused by inrush currents.
  • Integrated MOSFET: This device features an integrated power MOSFET, which simplifies design and enhances performance by providing efficient power switching capabilities.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold as per their requirements, ensuring tailored protection for their specific circuitry.
  • Undervoltage Lockout (UVLO): The UVLO feature safeguards the circuit by shutting down the operation if the input voltage drops below a safe threshold.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the MAX5921AESA+T prevents overheating, thereby enhancing the longevity of the device and the overall system.
  • Compact Form Factor: The device comes in a compact 8-pin SO package, making it ideal for space-constrained applications.

Applications

The MAX5921AESA+T is versatile and can be used in a wide array of applications, including:

  • Network routers and switches
  • Storage systems
  • Servers and blade servers
  • Base stations
  • Industrial control systems

Technical Specifications

The device operates over a wide voltage range and has a robust design to withstand transient conditions. It also features a programmable fault timer, which adds an extra layer of protection by allowing the system to respond to prolonged fault conditions.

Conclusion

In summary, the Maxim Integrated MAX5921AESA+T is a highly reliable and efficient solution for power management requirements in electronic systems. Its integration of advanced features such as hot-swap control, adjustable overcurrent protection, and thermal shutdown, combined with its compact size, make it an excellent choice for designers looking to enhance the safety and performance of their power distribution systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6586 $59.9274
22+ $5.4643 $120.2146
33+ $5.2934 $174.6822
46+ $5.1224 $235.6304
59+ $4.9515 $292.1385
79+ $4.4398 $350.7442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess