EN
  • EN
  • DE

LTC4251IS6#TRPBF

Part No LTC4251IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative High Voltage 6-Pin TSOT-23 T/R / IC CTRLR HOTSWAP NEGVOLT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -75 V ~ -43 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package SOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 784005-LTC4251IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4251
Introduction Date June 29, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4251IS6#TRPBF CAD Model

Description

LTC4251IS6#TRPBF - Negative Voltage Hot Swap Controller

The LTC4251IS6#TRPBF is a sophisticated negative voltage hot swap controller designed by Linear Technology (now part of Analog Devices) to allow board level systems to be safely inserted and removed from a live backplane. This compact and efficient controller is housed in an SOT-23 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

The device operates over a voltage range of -9V to -80V, providing versatile solutions for managing negative supply rails commonly found in telecommunications and data networking equipment. The LTC4251IS6#TRPBF is engineered to protect both the electronic system and the user by controlling the inrush current during plug-in, thereby preventing damage to connectors, backplane traces, and power supply components.

One of the key features of this controller is its ability to automatically retry after a fault condition, which significantly enhances system reliability. The LTC4251IS6#TRPBF includes overcurrent protection, which is triggered if the load current exceeds a preset threshold. Upon detection of an overcurrent condition, the device will turn off the external N-channel MOSFET to prevent damage to the circuit. After a brief cool-down period, the controller will attempt to re-engage the MOSFET, allowing the system a chance to recover without the need for manual intervention.

The LTC4251IS6#TRPBF also incorporates a range of additional protective features such as adjustable overcurrent timeout, undervoltage lockout, and thermal shutdown. These features work together to ensure the safe operation of the system under various fault conditions. The adjustable overcurrent timeout allows designers to set the duration for which an overcurrent condition is tolerated before shutdown occurs, providing flexibility in tailoring the controller's response to specific application requirements.

For ease of monitoring and diagnostics, the LTC4251IS6#TRPBF includes a status flag output that can be used to signal a fault condition to a microcontroller or other monitoring circuitry. This allows for rapid system response to potential issues, enhancing overall system uptime and reliability.

In summary, the LTC4251IS6#TRPBF from Linear Technology is a feature-rich negative voltage hot swap controller that offers robust protection and ease of use for hot-swappable systems, making it an essential component for ensuring the longevity and reliability of negative supply rail applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess