EN
  • EN
  • DE

LTC4227CUFD-2#PBF

Part No LTC4227CUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 20-Pin QFN EP Tube / IC CTRLR HOT SWAP 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2mA
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Feature Pins CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Win Source Part Number 783968-LTC4227CUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4227
Introduction Date February 23, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4227CUFD-2#PBF CAD Model

Description

The LTC4227CUFD-2#PBF from Linear Technology is a sophisticated dual ideal diode and Hot Swap™ controller designed to ensure safe board insertion and removal from live backplanes. The device offers a seamless transition between two power sources, which is crucial for systems that require uninterrupted availability and redundancy.

Key Features

  • Dual Ideal Diode Controller: The LTC4227CUFD-2#PBF integrates two ideal diode controllers to minimize power loss and prevent reverse current, ensuring efficiency and protection in power delivery.
  • Hot Swap Controller: This product includes a Hot Swap controller that enables safe insertion and removal of boards by controlling the inrush of current to the capacitors.
  • Wide Operating Voltage Range: The device operates over a wide range of voltages from 2.9V to 18V, accommodating various supply levels and ensuring versatility across different applications.
  • Adjustable Current Limit: Users can set the desired current limit through an external resistor, providing flexibility and precision for different scenarios and load requirements.
  • Power Good Output: The LTC4227CUFD-2#PBF features a 'power good' output signal that indicates when the output voltage is within the acceptable range, allowing for reliable system monitoring.
  • Compact Package: The device is available in a 24-pin 4mm × 5mm QFN package, making it suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The LTC4227CUFD-2#PBF is ideal for a range of applications that demand high reliability and power management efficiency, including:

  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunication Infrastructure
  • Datacom Applications
  • High-Availability Servers and Storage Units

Conclusion

In summary, the LTC4227CUFD-2#PBF from Linear Technology is a robust power management solution that combines dual ideal diode and Hot Swap functionalities. Its wide voltage range, adjustable current limit, and compact form factor make it a versatile choice for ensuring safe and efficient power distribution in critical systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3808 $50.7120
37+ $2.7740 $102.6380
56+ $2.6873 $150.4888
77+ $2.6006 $200.2462
100+ $2.5139 $251.3900
134+ $2.2539 $302.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess