EN
  • EN
  • DE

LTC4221CGN#PBF

Part No LTC4221CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP DUAL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 1 V to 13.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2.2mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Win Source Part Number 020640-LTC4221CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4221CGN#PBF CAD Model

Description

Product Overview: LTC4221CGN#PBF

The LTC4221CGN#PBF is an advanced hot swap controller integrated circuit (IC) from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This compact, feature-rich component is housed in a 16-lead SSOP package and is engineered to manage dual supply voltages ranging from 2.9V to 18V. The LTC4221CGN#PBF provides an ideal solution for protecting systems against high inrush currents, overcurrent conditions, and potential circuit damage during hot swapping operations.

Key Features

  • Dual Supply Hot Swap Controller: This IC allows for the simultaneous control and monitoring of two independent supply voltages, ensuring seamless operation and protection for both supplies.
  • Wide Operating Voltage Range: With a voltage range of 2.9V to 18V, the LTC4221CGN#PBF can accommodate a variety of applications and systems, making it highly versatile.
  • Adjustable Current Limit: Users can set the overcurrent threshold via an external resistor, which allows for precise control based on the specific needs of the application.
  • Fast Overcurrent Fault Response: The device is designed to react quickly to overcurrent conditions, helping to prevent damage to board components and ensuring system reliability.
  • Power Good Outputs: Each channel has its own 'Power Good' output indicator, providing real-time status feedback and enabling downstream load management.
  • Overcurrent Auto-Retry Feature: After an overcurrent fault, the LTC4221CGN#PBF will automatically attempt to re-enable the load, reducing downtime and simplifying system recovery processes.
  • Thermal Shutdown: In-built thermal shutdown protection activates if the IC temperature exceeds safe operating limits, further safeguarding the system.

Applications

The LTC4221CGN#PBF is suitable for a wide range of applications, including but not limited to:

  • Redundant Power Supplies
  • Industrial Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment

With its robust design and comprehensive protection features, the LTC4221CGN#PBF is a reliable choice for designers and engineers looking to enhance system safety and integrity during hot swap events. Its ease of use and adaptability make it an essential component for any application requiring dual supply voltage management and protection.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess