EN
  • EN
  • DE

LTC4058XEDD-4.2#TRPBF

Part No LTC4058XEDD-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 950mA 4.2V 8-Pin DFN EP T/R / IC BATT CHARGER LI-ION REG 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783860-LTC4058XEDD-4.2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4058X-4.2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4058XEDD-4.2#TRPBF CAD Model

Description

The LTC4058XEDD-4.2#TRPBF is a high-efficiency, standalone linear charger for single-cell lithium-ion batteries, crafted by Linear Technology. This compact and versatile charging solution is designed to simplify the charging process for portable electronic devices, ensuring a safe and reliable power management system.

Key Features

  • Adjustable Charging Current: The device allows users to set the charge current from 150mA to 750mA, making it suitable for a wide range of battery capacities.
  • Constant-Current/Constant-Voltage Operation: It operates with a constant-current/constant-voltage charge algorithm, which is the optimal method for charging lithium-ion batteries to ensure a full charge and extended battery life.
  • Automatic Recharge: The LTC4058XEDD-4.2#TRPBF automatically initiates a new charging cycle if the battery voltage falls below an internal threshold, keeping the battery topped off.
  • Charge Termination: The charger terminates the charge cycle once the charging current drops to a preset level after the final float voltage is reached, preventing overcharging and enhancing battery safety.
  • Thermal Regulation: To protect the battery and the charger during high power or high ambient conditions, the device features thermal regulation that reduces charge current.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The integrated design minimizes external component count, which saves on board space and system cost.

Applications

With its advanced features and compact size, the LTC4058XEDD-4.2#TRPBF is ideal for portable electronic applications such as:

  • Cellular Telephones
  • Digital Cameras
  • MP3 Players
  • USB-Powered Devices
  • Handheld Instruments

Package and Availability

The LTC4058XEDD-4.2#TRPBF is available in a small 10-lead DFN package, providing a compact footprint for space-constrained applications. The product is available in tape and reel format, denoted by the #TRPBF suffix, facilitating automated manufacturing processes.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7517 $52.5510
70+ $1.4373 $100.6110
110+ $1.3924 $153.1640
150+ $1.3475 $202.1250
195+ $1.3026 $254.0070
260+ $1.1678 $303.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess