EN
  • EN
  • DE

LTC4080EDD#TRPBF

Part No LTC4080EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 525mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 118283-LTC4080EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4080EDD#TRPBF CAD Model

Description

LTC4080EDD#TRPBF - Linear Technology's Integrated USB-Compatible Li-Ion Charger and 1A Synchronous Buck Regulator

The LTC4080EDD#TRPBF is a high-performance, compact charging solution designed by Linear Technology, specifically tailored for portable Li-Ion/Polymer battery applications. This versatile product integrates a full-featured battery charger with a high-efficiency synchronous buck regulator, making it an ideal choice for modern, power-sensitive devices that require a dependable power management system.

Key Features:

  • USB-Compatible Charger: The LTC4080EDD#TRPBF includes a complete constant-current/constant-voltage linear charger with a maximum charge current programmable up to 950mA, which can be powered from a USB port or an external power supply.
  • Automatic Power Path Management: This product ensures that the system remains operational even when the battery is being charged, by automatically controlling the power flow between the battery, the load, and the input source.
  • 1A Synchronous Buck Regulator: The integrated synchronous step-down DC/DC converter can deliver up to 1A of continuous output current with high efficiency, which is essential for maximizing battery life in portable devices.
  • Thermal Regulation: To protect the battery during fast charging, the LTC4080EDD#TRPBF features thermal regulation, which automatically reduces charge current if the die temperature rises to a level that could damage the IC or the battery.
  • Small Footprint: Housed in a small 3mm x 3mm DFN package, this product is designed to save board space, which is critical in space-constrained applications such as handheld devices.

Applications:

The LTC4080EDD#TRPBF is suitable for a vast array of applications, including but not limited to:

  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Digital Cameras
  • Handheld Instruments
  • USB-Powered Gadgets

Conclusion:

With its advanced features and compact design, the LTC4080EDD#TRPBF from Linear Technology represents a comprehensive power management solution that can significantly enhance the performance and reliability of battery-operated devices. Its integrated approach not only simplifies the design process but also helps in achieving a faster time-to-market for a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0155 $50.7750
125+ $0.8333 $104.1625
190+ $0.8072 $153.3680
260+ $0.7812 $203.1120
335+ $0.7552 $252.9920
445+ $0.6770 $301.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess