EN
  • EN
  • DE

MAX409BCSA+T

Part No MAX409BCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703565-MAX409BCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX409BCSA+T CAD Model

Description

Maxim Integrated MAX409BCSA+T Operational Amplifier

The MAX409BCSA+T from Maxim Integrated is a precision, low-noise, low-voltage operational amplifier that is ideal for a wide range of applications. This high-performance op-amp is part of Maxim's MAX409 series, designed to offer excellent accuracy and stability while maintaining a low power consumption profile. It is particularly well-suited for battery-powered devices, sensor interfaces, and portable instrumentation due to its low input bias currents and low offset voltage.

One of the standout features of the MAX409BCSA+T is its low-noise operation, which makes it an excellent choice for audio and other sensitive applications where maintaining signal integrity is crucial. With a typical input noise voltage of only 8nV/√Hz at 1kHz, it ensures a clean and precise amplification of signals.

The device operates from a single supply voltage ranging from +4.5V to +36V, or from dual supplies of ±2.25V to ±18V, providing designers with flexibility in various circuit configurations. The MAX409BCSA+T also boasts a wide bandwidth of 1MHz, which allows it to handle a broad spectrum of signals without significant distortion.

This operational amplifier comes in a space-saving 8-pin SOIC package, marked by the suffix 'T' to indicate tape and reel packaging, which is convenient for automated manufacturing processes. The MAX409BCSA+T features a common-mode input voltage range that includes ground, making it suitable for single-supply operations and simplifying its integration into a multitude of circuit designs.

With its combination of high precision, low power, and low noise, the Maxim Integrated MAX409BCSA+T operational amplifier is a reliable choice for professional-grade electronics projects. Whether it's for medical equipment, industrial controls, or precision instrumentation, this op-amp can help achieve a high level of performance while maintaining energy efficiency.

Overall, the MAX409BCSA+T is a testament to Maxim Integrated's commitment to providing advanced integrated circuits that meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess