EN
  • EN
  • DE
  • IT

LTC4063EDD#TRPBF

Part No LTC4063EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1000mA 4.2V 10-Pin DFN EP T/R / IC BATT CHRGR LI-ION LDO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 8V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783868-LTC4063EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4063
Introduction Date October 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4063EDD#TRPBF CAD Model

Description

Linear Technology's LTC4063EDD#TRPBF

The LTC4063EDD#TRPBF is a highly integrated, standalone linear charger for lithium-ion batteries from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product is designed to simplify the charging process for single-cell Li-ion batteries, and it comes packed with features that ensure both safety and efficiency in battery management systems.

Encased in a small 10-pin DFN (3mm x 3mm) package, the LTC4063EDD#TRPBF is ideal for portable applications where space is at a premium. It offers a programmable charge current up to 950mA, which allows for quick charging of the battery, and its charge current can be easily adjusted according to the needs of the specific application by setting a single external resistor.

The LTC4063EDD#TRPBF supports a wide range of input voltages from 4.25V to 6.5V, making it versatile for various power supply conditions. It also includes an internal thermal feedback that regulates the charge current to limit the die temperature during high power operation or high ambient temperature conditions. This feature ensures the longevity of the device by preventing overheating.

With its automatic recharge feature, the LTC4063EDD#TRPBF initiates a new charging cycle if the battery voltage falls below an internal threshold, keeping the battery topped off. Additionally, it has an end-of-charge control which signals when the battery is fully charged, and a C/10 charge termination, which ensures the battery is not overcharged, thus maintaining its health and safety.

Safety is a key concern when charging lithium-ion batteries, and the LTC4063EDD#TRPBF addresses this with its multiple safety features. It includes overvoltage protection, which prevents charging if the input voltage exceeds a specified maximum, and a timer termination, which ends the charge cycle after a predetermined time to prevent overcharging in case of abnormal conditions.

In summary, the LTC4063EDD#TRPBF is a compact, feature-rich, and reliable solution for charging single-cell lithium-ion batteries in portable applications. Its built-in safety mechanisms and programmable parameters make it an excellent choice for designers looking to integrate a straightforward yet powerful charging system into their products.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6056 $53.0280
12+ $8.7021 $104.4252
18+ $8.4301 $151.7418
25+ $8.1582 $203.9550
32+ $7.8863 $252.3616
43+ $7.0704 $304.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess