EN
  • EN
  • DE

LTC4061EDD-4.4#PBF

Part No LTC4061EDD-4.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1000mA 4.375V 10-Pin DFN EP Tube / IC BATT CHARGER LI-ION 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 8V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783866-LTC4061EDD-4.4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4061-4.4
Introduction Date May 17, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4061EDD-4.4#PBF CAD Model

Description

Linear Technology's LTC4061EDD-4.4#PBF Battery Charger

The LTC4061EDD-4.4#PBF is a highly efficient and versatile single-cell lithium battery charger integrated circuit (IC) designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This IC is specifically tailored for charging single-cell lithium-ion or lithium-polymer batteries with a precision end-of-charge voltage of 4.4V.

Encased in a compact DFN package, the LTC4061EDD-4.4#PBF offers a space-saving solution for portable electronic devices. Its minimalistic design requires only a few external components, making it an ideal choice for space-constrained applications such as personal digital assistants (PDAs), digital cameras, MP3 players, smartphones, and other handheld devices.

Key Features:

  • Precision Charging: The LTC4061EDD-4.4#PBF ensures accurate charging of lithium batteries with its precision end-of-charge voltage of 4.4V, which is critical for maximizing battery life and performance.
  • Programmable Charge Current: The charge current can be programmed up to 1A, allowing users to tailor the charging to the needs of their specific battery.
  • Automatic Recharge: The IC initiates a new charging cycle if the battery voltage falls below an internal threshold, ensuring the battery remains fully charged.
  • Thermal Regulation: To prevent overheating, the LTC4061EDD-4.4#PBF includes a thermal regulation feature that reduces charge current during high temperature conditions.
  • Charge Status Output: An onboard charge status output provides real-time information about the charging process, which can be used to drive an external LED indicator or interface with a microcontroller.

Protection Features:

  • Overvoltage Protection: The IC protects the battery from being overcharged by shutting down the charging process if the input voltage exceeds a safe threshold.
  • Undervoltage Lockout: It also ensures safe operation by suspending the charge if the input voltage drops too low, preventing damage to the battery and the charger IC.
  • Thermal Shutdown: In extreme temperature conditions, the LTC4061EDD-4.4#PBF will enter thermal shutdown mode to safeguard the IC and the battery.

With its combination of precision, programmability, and protection, the LTC4061EDD-4.4#PBF from Linear Technology stands out as a high-quality charging solution for single-cell lithium batteries, providing reliability and performance for a wide range of portable applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess