EN
  • EN
  • DE

LTC4055EUF-1#TRPBF

Part No LTC4055EUF-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 1250mA 4.1V 16-Pin QFN EP T/R / IC USB PWR MNGR BATT CHRGR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Reverse Current
Charge Current - Max 1A
Battery Pack Voltage 4.1V
Voltage Supply MAX 5.5V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 783856-LTC4055EUF-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4055-1
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4055EUF-1#TRPBF CAD Model

Description

The LTC4055EUF-1#TRPBF from Linear Technology is a sophisticated, single-cell lithium-ion battery charger and power controller optimized for USB applications. This compact and highly integrated device is designed to interface directly with USB ports and wall adapters to provide a seamless charging solution for portable electronics.

Key Features:

  • USB Compatibility: Compliant with USB power specifications, the LTC4055EUF-1#TRPBF can manage power flow from a USB port with automatic enumeration for a streamlined charging process.
  • Power Management: This device features an integrated PowerPath™ controller that allows the battery to charge while simultaneously providing power to the system load.
  • High Efficiency: With its switch-mode design, the LTC4055EUF-1#TRPBF offers efficient charging, minimizing heat generation and maximizing battery life.
  • Programmable Charge Current: The charge current can be programmed up to 1A with an external resistor, allowing flexibility across various battery sizes and charging speed requirements.
  • Thermal Regulation: To safeguard battery health and maintain safety, the device includes thermal regulation that reduces charge current if the die temperature exceeds a preset threshold.
  • Charge Status Indicators: Built-in status pins provide real-time charge status indication, which can be used to drive LEDs or interface with a host microcontroller.
  • Small Footprint: Packaged in a compact 16-lead QFN (4mm x 4mm), the LTC4055EUF-1#TRPBF saves valuable board space in portable devices.

Applications:

The LTC4055EUF-1#TRPBF is ideal for a variety of portable devices that require efficient charging and power management. Typical applications include:

  • Smartphones and PDAs
  • Portable Media Players
  • Digital Cameras
  • Portable Medical Devices
  • Handheld Instruments

With its advanced features and compact design, the LTC4055EUF-1#TRPBF is a versatile solution for modern portable electronics, ensuring that devices remain charged and operational even with the constraints of USB power sourcing.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess