EN
  • EN
  • DE

CRX14P1XE

Part No CRX14P1XE
Manufacturer NXP / Nexperia
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053122-CRX14P1XE
Categories OEM Parts(C-E)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRX14P1XE CAD Model

Description

The NXP CRX14P1XE is a highly integrated and feature-rich semiconductor product designed to cater to the evolving needs of the contactless communication and identification markets. This innovative product by NXP Semiconductors, a leader in secure connectivity solutions, stands out for its robust performance, security, and versatility in various applications.

Key Features

  • High-Frequency Interface: The CRX14P1XE operates at 13.56 MHz, which is the standard frequency for high-speed RFID communication, ensuring compatibility with a wide range of contactless cards and readers.
  • ISO/IEC 14443 Type B Compliance: This product fully complies with the ISO/IEC 14443 Type B standards, guaranteeing interoperability with other compliant devices in the field.
  • Enhanced Security: With advanced encryption and secure channel protocols, the CRX14P1XE offers a high level of security for transactions and data exchange, making it suitable for sensitive applications such as banking and access control.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, making it ideal for battery-powered or energy-sensitive systems.
  • Flexible Memory Architecture: The inclusion of flexible memory options allows for customization and scalability to suit specific application requirements.

Applications

The NXP CRX14P1XE is well-suited for a broad range of applications, including but not limited to:

  • Contactless Payment Systems
  • Smart Card Readers
  • Access Control Systems
  • Public Transport Ticketing
  • Identity Verification

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the official NXP datasheets and product documentation. These resources provide in-depth information on electrical characteristics, pin configurations, package details, and protocol support.

Conclusion

The NXP CRX14P1XE stands as a testament to NXP's commitment to providing advanced and secure contactless communication solutions. Its compliance with industry standards, coupled with its robust security features and low power consumption, makes it an excellent choice for developers looking to integrate contactless capabilities into their products.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess